The Optocoupler, Triac, 5.3kV, SMDIP-6 (part number 84AC8479) features a phototriac output with zero crossing capability, designed for high isolation applications. It offers an isolation voltage of 5300 V_RMS and a peak off-state voltage of 800 V, making it suitable for controlling resistive, inductive, or capacitive loads. The device has a high static dV/dt rating of 1000 V/Oºs and a maximum on-state current of 100 mA. It operates with a trigger current of 5 mA and has a wide ambient temperature range from -40°C to +110°C. The product is compliant with various safety standards, including UL 1577 and DIN EN 60747-5-5, ensuring reliable performance in industrial control, motor control, and household equipment applications.
Optoisolator Triac Output 5300Vrms 1 Channel 6-SMD
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers Zero 800V Vrdm 100mA SMD6; 5300V Vrms
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VOT8025AB-T2TR-ND | 84AC8479 | VOT8025AB-T2 |
| Product Name | Triac, SCR Output Optoisolators | Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Vishay | Triac & SCR Output Optocouplers |
| Output | Triac |