Vishay Precision Group Isolators - Gate Drivers VOD3120AG

Description
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - VOD3120AG-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
VOD3120AG-ND
Isolators - Gate Drivers VOD3120AG-ND
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Igbt & Mosfet Driver, 5.3Kv; No. Of Channels Vishay - 94AC5264 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Igbt & Mosfet Driver, 5.3Kv; No. Of Channels Vishay
94AC5264
Optocoupler, Igbt & Mosfet Driver, 5.3Kv; No. Of Channels Vishay 94AC5264
OPTOCOUPLER, IGBT & MOSFET DRIVER, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OPTOCOUPLER, IGBT & MOSFET DRIVER, 5.3KV; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number VOD3120AG-ND 94AC5264
Product Name Isolators - Gate Drivers Optocoupler, Igbt & Mosfet Driver, 5.3Kv; No. Of Channels Vishay
Package Type "8-DIP (0.400"", 10.16mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3122MC12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Isolators - Gate Drivers - 863-SI8235BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details