Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOM617A-2T

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOM617A-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-2DKR-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-2DKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM617A-2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-2CT-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-2CT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOM617A-2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOM617A-2TR-ND
Transistor, Photovoltaic Output Optoisolators VOM617A-2TR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - VOM617A-2T - 902800-VOM617A-2T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOM617A-2T
902800-VOM617A-2T
Optoisolators - Transistor, Photovoltaic Output - VOM617A-2T 902800-VOM617A-2T
Manufacturer: Vishay Win Source Part Number: 902800-VOM617A-2T Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VOM617 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8541.40.8000 Other Part Number: VOM617A-2T-ND, VOM617A2T, VOM617A-2CT, VOM617A-2DKR, VOM617A-2TR

Manufacturer: Vishay
Win Source Part Number: 902800-VOM617A-2T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM617
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM617A-2T-ND, VOM617A2T, VOM617A-2CT, VOM617A-2DKR, VOM617A-2TR

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOM617A-2T
Transistor Output Optocouplers VOM617A-2T
Transistor Output Optocouplers Phototransistor Out CTR 63-125% 5mA

Transistor Output Optocouplers Phototransistor Out CTR 63-125% 5mA

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay - 45W6907 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
45W6907
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay 45W6907
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay - 45W6908 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay
45W6908
Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay 45W6908
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:63%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:63%; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site
Optocplr, Transistor, 3.75Kv, Mini-Flat4 Rohs Compliant Vishay - 58AJ2848 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Transistor, 3.75Kv, Mini-Flat4 Rohs Compliant Vishay
58AJ2848
Optocplr, Transistor, 3.75Kv, Mini-Flat4 Rohs Compliant Vishay 58AJ2848
OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4 ROHS COMPLIANT: YES

OPTOCPLR, TRANSISTOR, 3.75KV, MINI-FLAT4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOM617A-2DKR-ND 902800-VOM617A-2T VOM617A-2T 45W6907 45W6908 58AJ2848
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - VOM617A-2T Transistor Output Optocouplers Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 3.75Kv, Sop-4; No. Of Channels Vishay Optocplr, Transistor, 3.75Kv, Mini-Flat4 Rohs Compliant Vishay
Input DC 60mA
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SOP SOP Mini-Flat
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 5337600 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Digital Isolators - 448-4DIR1420HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details