2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD
2.5A Gate Driver Optical Coupling 5300Vrms 1 Channel 8-SMD
OPTOCPLR, MOSFET DRIVEER, 5.3KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:5.3kV; Product Range:- RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 751-VOW3120-X017TDKR-ND | 59AC8107 |
| Product Name | Isolators - Gate Drivers | Optocplr, Mosfet Driveer, 5.3Kv, Smdip-8; No. Of Channels Vishay |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | Surface Mount DIP |
| Isolation Voltage | 5300 volts | 5300 volts |