Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Manufacturer: Vishay
Win Source Part Number: 902807-VOM617A-7X001
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOM617
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOM617A-7X001TCT, VOM617A-7X001T-ND, VOM617A-7X001TDKR, VOM617A-7X001TTR
Optocoupler Transistor 80-160% 110C SOP4
Optocoupler Transistor 80-160% 110C SOP4
Optocoupler Transistor 80-160% 110C SOP4
Transistor Output Optocouplers Phototransistor Out CTR 80-160% 5mA VDE
OPTOCOUPLER, TRANSISTOR, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOM617A-7X001TTR-ND | 902807-VOM617A-7X001T | 7730244 | 7730244P | VOM617A-7X001T | 48W7163 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - VOM617A-7X001T | Optocouplers | Optocouplers | Transistor Output Optocouplers | Optocoupler, Transistor, 3.75Kv, Sop-4; No. Of Channels Vishay |
| Input | DC | DC | DC | |||
| Output | Phototransistor | Phototransistor; Phototransistor | ||||
| Package Type | 4-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface Mount; 4-SOP | Surface mount | SOP | SOP | |
| Isolation Voltage | 3750 volts | 3750 volts |