Vishay Precision Group Optocouplers VOL628A-3X001T

Description
LSOP-4 CPLR 100-200% CTR IF=1mA VDE-e3
Request a Quote Datasheet
Description
LSOP-4 CPLR 100-200% CTR IF=1mA VDE-e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 2308391P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308391P
Optocouplers 2308391P
LSOP-4 CPLR 100-200% CTR IF=1mA VDE-e3

LSOP-4 CPLR 100-200% CTR IF=1mA VDE-e3

Supplier's Site
Optocouplers - 2308389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308389
Optocouplers 2308389
LSOP-4 CPLR 100-200% CTR IF=1mA VDE-e3

LSOP-4 CPLR 100-200% CTR IF=1mA VDE-e3

Supplier's Site
Optocouplers - 2308391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
2308391
Optocouplers 2308391
LSOP-4 CPLR 100-200% CTR IF=1mA VDE-e3

LSOP-4 CPLR 100-200% CTR IF=1mA VDE-e3

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - VOL628A-3X001TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628A-3X001TCT-ND
Transistor, Photovoltaic Output Optoisolators VOL628A-3X001TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL628A-3X001TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628A-3X001TTR-ND
Transistor, Photovoltaic Output Optoisolators VOL628A-3X001TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL628A-3X001TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL628A-3X001TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOL628A-3X001TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay - 63W3398 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay
63W3398
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay 63W3398
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay - 62W1265 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay
62W1265
Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay 62W1265
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, LSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 2308391P VOL628A-3X001TCT-ND 63W3398 62W1265
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 5Kv, Lsop-4; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 5Kv, Lsop-4, Full Reel; No. Of Channels Vishay
Input AC AC; DC
Approvals RoHS Compliant
Mounting Option LSOP Surface Mount LSOP LSOP
Output Phototransistor
Package Type 4-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Photovoltaic Isolators - PVI5013R - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
2 suppliers
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details