OPTOISOLTR 5KV OPEN DRAIN 8-DIP
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 2742769 | 751-VOH260A-X016-ND |
| Product Name | Optocouplers | Logic Output Optoisolators |
| Input | DC | Logic |
| Approvals | RoHS Compliant | |
| Mounting Option | DIP | Through Hole |
| Rise Time | 0.0230 µs | 0.0230 µs |
| Output | Open Drain |