OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms
OPTOCOUPLER, TRIAC, 5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non-Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 751-VOT8123AB-TCT-ND | VOT8123AB-T | 84AC8499 |
| Product Name | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler, Triac, 5Kv, Smdip-6; Optocoupler Case Style Vishay |
| Output | Triac |