Vishay Precision Group 600V 70mA Signal Isolator and Optocoupler VOM160RT

Description
Optocoupler Phototriac 600V 70mA SOP 1Ch SM Product overview: VOM160RT from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 70mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM160RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler Phototriac 600V 70mA SOP 1Ch SM Product overview: VOM160RT from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 70mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM160RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 70mA Signal Isolator and Optocoupler - 904-VOM160RT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 70mA Signal Isolator and Optocoupler
904-VOM160RT
600V 70mA Signal Isolator and Optocoupler 904-VOM160RT
Optocoupler Phototriac 600V 70mA SOP 1Ch SM Product overview: VOM160RT from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 70mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM160RT can be used for catalog matching and distributor lookup.

Optocoupler Phototriac 600V 70mA SOP 1Ch SM Product overview: VOM160RT from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, 70mA, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM160RT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - VOM160RTDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOM160RTDKR-ND
Triac, SCR Output Optoisolators VOM160RTDKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Triac, SCR Output Optoisolators - VOM160RTTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOM160RTTR-ND
Triac, SCR Output Optoisolators VOM160RTTR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Triac, SCR Output Optoisolators - VOM160RTCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
VOM160RTCT-ND
Triac, SCR Output Optoisolators VOM160RTCT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOM160RT
Triac & SCR Output Optocouplers VOM160RT
Triac & SCR Output Optocouplers 600V 10mA 0.5K DV/DT Non-Zero Crossing

Triac & SCR Output Optocouplers 600V 10mA 0.5K DV/DT Non-Zero Crossing

Buy Now Datasheet
Optocoupler, Triac O/p, 3.5Kv, Soic-4, Full Reel; Optocoupler Case Style Vishay - 94T2320 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p, 3.5Kv, Soic-4, Full Reel; Optocoupler Case Style Vishay
94T2320
Optocoupler, Triac O/p, 3.5Kv, Soic-4, Full Reel; Optocoupler Case Style Vishay 94T2320
OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay - 94T2319 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay
94T2319
Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay 94T2319
OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-VOM160RT VOM160RTDKR-ND VOM160RT 94T2320 94T2319
Product Name 600V 70mA Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac O/p, 3.5Kv, Soic-4, Full Reel; Optocoupler Case Style Vishay Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay
Mounting Option Tape and Reel Surface Mount SOIC SOIC
Isolation Voltage 3750 volts 3750 volts 3750 volts 3750 volts
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details