Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOL617A-3T

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOL617A-3TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL617A-3TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOL617A-3TDKR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL617A-3TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL617A-3TCT-ND
Transistor, Photovoltaic Output Optoisolators VOL617A-3TCT-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOL617A-3TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOL617A-3TTR-ND
Transistor, Photovoltaic Output Optoisolators VOL617A-3TTR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOL617A-3T
Transistor Output Optocouplers VOL617A-3T
Transistor Output Optocouplers Optocoupler LSOP4

Transistor Output Optocouplers Optocoupler LSOP4

Buy Now Datasheet
Optocoupler, Phototrans, 5Kv, Lsop-4; No. Of Channels Vishay - 77T9956 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 5Kv, Lsop-4; No. Of Channels Vishay
77T9956
Optocoupler, Phototrans, 5Kv, Lsop-4; No. Of Channels Vishay 77T9956
OPTOCOUPLER, PHOTOTRANS, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay - 69AH3740 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay
69AH3740
Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay 69AH3740
OPTOCOUPLER, TRANSISTOR, 5KV, LSOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 5KV, LSOP-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number VOL617A-3TDKR-ND VOL617A-3T 77T9956 69AH3740
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Phototrans, 5Kv, Lsop-4; No. Of Channels Vishay Optocoupler, Transistor, 5Kv, Lsop-4 Rohs Compliant Vishay
Input DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount LSOP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 6850971 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-2EDB7259YXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details