Manufacturer: Vishay
Win Source Part Number: 902784-VO618A-4
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 5300Vrms Channel 4-DIP
Package: 4-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: VO618
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.8000
Optoisolator Transistor Output 5300Vrms 1 Channel 4-DIP
Transistor Output Optocouplers RECOMMENDED ALT 782-SFH618A-4
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5.3KV, DIP-4; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:160%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902784-VO618A-4 | 7730183 | VO618A-4-ND | VO618A-4 | 62W1336 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VO618A-4 | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor O/p, 5.3Kv, Dip-4; No. Of Channels Vishay |
| Mounting Option | 4-DIP | Through hole | Through Hole | DIP | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Input | DC | DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor | |||
| Approvals | RoHS Compliant |