Vishay Precision Group Optoisolators - Transistor, Photovoltaic Output - VOS617A-2X001T VOS617A-2X001T

Description
Manufacturer: Vishay Win Source Part Number: 1117572-VOS617A-2X00 1T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 63% @ 5mA Maximum DC Current Transfer Ratio: 125% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 4μs Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117572-VOS617A-2X00 1T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 63% @ 5mA Maximum DC Current Transfer Ratio: 125% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 4μs Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - VOS617A-2X001T - 1117572-VOS617A-2X001T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - VOS617A-2X001T
1117572-VOS617A-2X001T
Optoisolators - Transistor, Photovoltaic Output - VOS617A-2X001T 1117572-VOS617A-2X001T
Manufacturer: Vishay Win Source Part Number: 1117572-VOS617A-2X00 1T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 63% @ 5mA Maximum DC Current Transfer Ratio: 125% @ 5mA Switching Turn-On and Turn-Off Time: 6μs, 4μs Rise and Fall Time: 3μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117572-VOS617A-2X001T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 63% @ 5mA
Maximum DC Current Transfer Ratio: 125% @ 5mA
Switching Turn-On and Turn-Off Time: 6μs, 4μs
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS617A-2X001TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS617A-2X001TCT-ND
Transistor, Photovoltaic Output Optoisolators VOS617A-2X001TCT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS617A-2X001TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS617A-2X001TTR-ND
Transistor, Photovoltaic Output Optoisolators VOS617A-2X001TTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - VOS617A-2X001TDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOS617A-2X001TDKR-ND
Transistor, Photovoltaic Output Optoisolators VOS617A-2X001TDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay - 62W1277 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay
62W1277
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay 62W1277
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay - 63W3410 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay
63W3410
Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay 63W3410
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay - 58AJ2858 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay
58AJ2858
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay 58AJ2858
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES

OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
VOS617A-2X001T
Transistor Output Optocouplers VOS617A-2X001T
Transistor Output Optocouplers CTR 63-125% 5mA

Transistor Output Optocouplers CTR 63-125% 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1117572-VOS617A-2X001T VOS617A-2X001TCT-ND 62W1277 63W3410 58AJ2858 VOS617A-2X001T
Product Name Optoisolators - Transistor, Photovoltaic Output - VOS617A-2X001T Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4, Full Reel; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant Vishay Transistor Output Optocouplers
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 4-SSOP Surface Mount SSOP SSOP
Forward Current 50 milliamps 50 milliamps 50 milliamps
Isolation Voltage 3750 volts 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2700052 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details