Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Transistor Output Optocouplers AC Input, Phtotrnstr 63-125% CTR VDE
OPTOCOUPLER, TRANSISTOR, 5KV, LSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:63%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOL628A-2X001TTR-ND | VOL628A-2X001T | 48W7154 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 5Kv, Lsop-4; No. Of Channels Vishay |
| Input | AC; DC | ||
| Output | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | LSOP | |
| Isolation Voltage | 5000 volts | 5000 volts |