Vishay Precision Group Transistor, Photovoltaic Output Optoisolators VOD211T

Description
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - VOD211T-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
VOD211T-ND
Transistor, Photovoltaic Output Optoisolators VOD211T-ND
Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 4000Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Phototransistor O/p, 4Kv, Soic-8, Full Reel; No. Of Channels Vishay - 62W1260 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 4Kv, Soic-8, Full Reel; No. Of Channels Vishay
62W1260
Optocoupler, Phototransistor O/p, 4Kv, Soic-8, Full Reel; No. Of Channels Vishay 62W1260
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 4KV, SOIC-8, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:20%; Product Range:-; Input Current:30mARoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 4KV, SOIC-8, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:20%; Product Range:-; Input Current:30mARoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 4Kv, Soic-8; No. Of Channels Vishay - 63W3456 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 4Kv, Soic-8; No. Of Channels Vishay
63W3456
Optocoupler, Phototransistor O/p, 4Kv, Soic-8; No. Of Channels Vishay 63W3456
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 4KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 4KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:4kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number VOD211T-ND 62W1260 63W3456
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 4Kv, Soic-8, Full Reel; No. Of Channels Vishay Optocoupler, Phototransistor O/p, 4Kv, Soic-8; No. Of Channels Vishay
Input DC 30mA
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC SOIC
Isolation Voltage 4000 volts 4000 volts 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB1410FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details