Vishay Precision Group Triac, SCR Output Optoisolators VOM3052T

Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Request a Quote Datasheet
Description
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOM3052TTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOM3052TTR-ND
Triac, SCR Output Optoisolators 751-VOM3052TTR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Triac, SCR Output Optoisolators - 751-VOM3052TCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOM3052TCT-ND
Triac, SCR Output Optoisolators 751-VOM3052TCT-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
Triac, SCR Output Optoisolators - 751-VOM3052TDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOM3052TDKR-ND
Triac, SCR Output Optoisolators 751-VOM3052TDKR-ND
Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Optoisolator Triac Output 3750Vrms 1 Channel 4-SOP (2.54mm)

Buy Now Datasheet
600V Signal Isolator and Optocoupler - 904-VOM3052T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-VOM3052T
600V Signal Isolator and Optocoupler 904-VOM3052T
Triac Optocoupler, 600V, 1-CH, SOP, Zero-Crossing Product overview: VOM3052T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM3052T can be used for catalog matching and distributor lookup.

Triac Optocoupler, 600V, 1-CH, SOP, Zero-Crossing Product overview: VOM3052T from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-VOM3052T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Vishay - 48W3674 - Newark, An Avnet Company
Chicago, IL, United States
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Vishay
48W3674
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Vishay 48W3674
Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 kV, 600 V, SOP, 4 RoHS Compliant: Yes

Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 kV, 600 V, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Triac O/p, 3.5Kv, Soic-4, Full Reel; Optocoupler Case Style Vishay - 94T2322 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p, 3.5Kv, Soic-4, Full Reel; Optocoupler Case Style Vishay
94T2322
Optocoupler, Triac O/p, 3.5Kv, Soic-4, Full Reel; Optocoupler Case Style Vishay 94T2322
OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4, FULL REEL; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay - 94T2321 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay
94T2321
Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay 94T2321
OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P, 3.5KV, SOIC-4; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOM3052T
Triac & SCR Output Optocouplers VOM3052T
Triac & SCR Output Optocouplers 600V 10mA 1.5K DV/DT Non-Zero Crossing

Triac & SCR Output Optocouplers 600V 10mA 1.5K DV/DT Non-Zero Crossing

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 751-VOM3052TTR-ND 904-VOM3052T 48W3674 94T2322 94T2321 VOM3052T
Product Name Triac, SCR Output Optoisolators 600V Signal Isolator and Optocoupler Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 3.75 Kv, 600 V, Sop, 4 Rohs Compliant Vishay Optocoupler, Triac O/p, 3.5Kv, Soic-4, Full Reel; Optocoupler Case Style Vishay Optocoupler, Triac O/p, 3.5Kv, Soic-4; Optocoupler Case Style Vishay Triac & SCR Output Optocouplers
Output Triac
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2310933 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 863-SI8231BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details