Manufacturer: Vishay
Win Source Part Number: 902835-VOS618A-3T
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: VOS618
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8541.40.8000
Other Part Number: VOS618A-3TDKR, VOS618A-3TCT, VOS618A-3TTR
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
OPTOCPLR, TRANSISTOR O/P, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:80V; ProductRoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor Out CTR 100-200% IF=1MA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902835-VOS618A-3T | VOS618A-3TDKR-ND | 60AC3947 | VOS618A-3T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - VOS618A-3T | Transistor, Photovoltaic Output Optoisolators | Optocplr, Transistor O/p, 3.75Kv, Ssop-4; No. Of Channels Vishay | Transistor Output Optocouplers |
| Mounting Option | Surface Mount; 4-SSOP | Surface Mount | SSOP | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" |