Vishay Precision Group Triac, SCR Output Optoisolators VOT8125AB

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 751-VOT8125AB-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
751-VOT8125AB-ND
Triac, SCR Output Optoisolators 751-VOT8125AB-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VOT8125AB
Triac & SCR Output Optocouplers VOT8125AB
Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms

Triac & SCR Output Optocouplers Non-Zero 800V Vrdm SMD6; 5000V Vrms

Buy Now Datasheet
Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay - 84AC8508 - Newark, An Avnet Company
Chicago, IL, United States
Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay
84AC8508
Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay 84AC8508
OPTOCPLR, TRIAC, NON ZERO CROSS, 5KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

OPTOCPLR, TRIAC, NON ZERO CROSS, 5KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 751-VOT8125AB-ND VOT8125AB 84AC8508
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocplr, Triac, Non Zero Cross, 5Kv; Optocoupler Case Style Vishay
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optoisolator; Analog; 8-Pin DIP; Photodiode; w/Feedback Photodiode - 70225537 - Allied Electronics, Inc.
Specs
Output Photodiode
Package Type 8-Pin DIP
Mounting Option Surface Mount
View Details