Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Transistor Output Optocouplers Optocoupler SOP4
80V 3.75kV 50mA 120mV@2.5mA,10mA 1 6V 1.1V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3750VRMS, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:Mini-Flat; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3750VRMS, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:60mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
OPTOCOUPLER, TRANSISTOR, 3.75KV, MFSOP-4 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | VOM617ADKR-ND | 8184507 | 8184507P | VOM617AT | VOM617AT | 46W0995 | 46W0994 | 69AH3748 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Optocoupler, Phototransistor O/p, 3750Vrms, Sop-4; No. Of Channels Vishay | Optocoupler, Phototransistor O/p, 3750Vrms, Sop-4; No. Of Channels Vishay | Optocoupler, Transistor, 3.75Kv, Mfsop-4 Rohs Compliant Vishay |
| Input | DC | DC | DC | DC | ||||
| Output | Phototransistor | Phototransistor; Phototransistor | Phototransistor | |||||
| Package Type | 4-SMD, Gull Wing | |||||||
| Mounting Option | Surface Mount | Surface mount | SOP | Mini-Flat | SOP | |||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |