Siemens Analytical Products Inductive Sensor 3RG4022-3KB00

Description
DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI320, 4 MM SENSING RANGE, 20-320 VDC, 20-265 VAC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI320, 4 MM SENSING RANGE, 20-320 VDC, 20-265 VAC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 1047890 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
1047890
Inductive Sensor 1047890
DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI320, 4 MM SENSING RANGE, 20-320 VDC, 20-265 VAC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI320, 4 MM SENSING RANGE, 20-320 VDC, 20-265 VAC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 1047890
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19351PUBATN-F-ACT-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details