Selet Sensor S.r.l. Inductive Sensor B07G185NO

Description
INDUCTIVE SENSOR, 10 - 30 VDC, 18 MM SENSOR DIA, 5 MM SENSING DISTANCE,3 WIRE OUTPUT, NPN, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 10 - 30 VDC, 18 MM SENSOR DIA, 5 MM SENSING DISTANCE,3 WIRE OUTPUT, NPN, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 119302268 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
119302268
Inductive Sensor 119302268
INDUCTIVE SENSOR, 10 - 30 VDC, 18 MM SENSOR DIA, 5 MM SENSING DISTANCE,3 WIRE OUTPUT, NPN, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 10 - 30 VDC, 18 MM SENSOR DIA, 5 MM SENSING DISTANCE,3 WIRE OUTPUT, NPN, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 119302268
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Continuous-Time Switch Unipolar Switch - A1103ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details