PHD, Inc. Reed/Hall-Effect/Magnetic Switch 17503-1-06

Description
DISCONTINUED BY MANUFACTURER, SOLID STATE REED SENSOR, 4.5-24VDC, 3-WIRE, LED INDICATOR, 1.8M LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLID STATE REED SENSOR, 4.5-24VDC, 3-WIRE, LED INDICATOR, 1.8M LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 4842123 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
4842123
Reed/Hall-Effect/Magnetic Switch 4842123
DISCONTINUED BY MANUFACTURER, SOLID STATE REED SENSOR, 4.5-24VDC, 3-WIRE, LED INDICATOR, 1.8M LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLID STATE REED SENSOR, 4.5-24VDC, 3-WIRE, LED INDICATOR, 1.8M LENGTH CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4842123
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Continuous-Time Switch Unipolar Switch - A1103LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details