Radwell International Ultrasonic Sensor 127027501

Description
ULTRASONIC SENSOR, ANALOG, 0-50 M/S RANGE, 4-20 MA, 20-30 V DC (24 V DC NOMINAL), 30 MA (HEATER OFF) SUPPLY CURRENT, 6 A MAX (HEATER ON) SUPPLY CURRENT, 8-WAY I/O CONNECTOR, SELF ALIGNING, SINGLE SCREW FIXING. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC SENSOR, ANALOG, 0-50 M/S RANGE, 4-20 MA, 20-30 V DC (24 V DC NOMINAL), 30 MA (HEATER OFF) SUPPLY CURRENT, 6 A MAX (HEATER ON) SUPPLY CURRENT, 8-WAY I/O CONNECTOR, SELF ALIGNING, SINGLE SCREW FIXING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 127027501 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
127027501
Ultrasonic Sensor 127027501
ULTRASONIC SENSOR, ANALOG, 0-50 M/S RANGE, 4-20 MA, 20-30 V DC (24 V DC NOMINAL), 30 MA (HEATER OFF) SUPPLY CURRENT, 6 A MAX (HEATER ON) SUPPLY CURRENT, 8-WAY I/O CONNECTOR, SELF ALIGNING, SINGLE SCREW FIXING. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC SENSOR, ANALOG, 0-50 M/S RANGE, 4-20 MA, 20-30 V DC (24 V DC NOMINAL), 30 MA (HEATER OFF) SUPPLY CURRENT, 6 A MAX (HEATER ON) SUPPLY CURRENT, 8-WAY I/O CONNECTOR, SELF ALIGNING, SINGLE SCREW FIXING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 127027501
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1101LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details