Tolomatic Reed/Hall-Effect/Magnetic Switch 36009089

Description
HALL EFFECT SWITCH, SOURCING, INPUT VOLTAGE 5-25VDC, OUTPUT CURRENT 200 MA, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
HALL EFFECT SWITCH, SOURCING, INPUT VOLTAGE 5-25VDC, OUTPUT CURRENT 200 MA, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 3192091 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
3192091
Reed/Hall-Effect/Magnetic Switch 3192091
HALL EFFECT SWITCH, SOURCING, INPUT VOLTAGE 5-25VDC, OUTPUT CURRENT 200 MA, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

HALL EFFECT SWITCH, SOURCING, INPUT VOLTAGE 5-25VDC, OUTPUT CURRENT 200 MA, MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
TOL O MATIC Sensors & Switches 36009089

TOL O MATIC Sensors & Switches 36009089

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 3192091
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Angle, Linear Position Measuring - 620-A33023LLPBTR-DD-300CT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details