Littelfuse, Inc. Position, Proximity, Speed (Modules) 59135-030

Description
Magnetic Reed Switch Magnet SPDT Wire Leads Flange Mount
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPDT Wire Leads Flange Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 59135-030-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
59135-030-ND
Position, Proximity, Speed (Modules) 59135-030-ND
Magnetic Reed Switch Magnet SPDT Wire Leads Flange Mount

Magnetic Reed Switch Magnet SPDT Wire Leads Flange Mount

Buy Now Datasheet
Reed/Hall-Effect/Magnetic Switch - 4793019 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
4793019
Reed/Hall-Effect/Magnetic Switch 4793019
REED SENSOR, HIGH TEMPERATURE, 3 WATT, .25 AMP, 120 VAC, 50/60 HZ, 3 WIRE, NORMALLY OPEN, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

REED SENSOR, HIGH TEMPERATURE, 3 WATT, .25 AMP, 120 VAC, 50/60 HZ, 3 WIRE, NORMALLY OPEN, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
HAMLIN Sensors & Switches 59135-030

HAMLIN Sensors & Switches 59135-030

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Linear Position Sensors Linear Position Sensors
Product Number 59135-030-ND 4793019
Product Name Position, Proximity, Speed (Modules) Reed/Hall-Effect/Magnetic Switch
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC500B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details
Positioning Measurement Systems - Signal Translator 5mm - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
Output Voltage
Interface Serial
View Details