PHD, Inc. Reed/Hall-Effect/Magnetic Switch 53606-1-02

Description
PROXIMITY SWITCH, REED SWITCH, MAGNETORESISTIVE, PNP, 100 MA, 6-24 VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, REED SWITCH, MAGNETORESISTIVE, PNP, 100 MA, 6-24 VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 4842216 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
4842216
Reed/Hall-Effect/Magnetic Switch 4842216
PROXIMITY SWITCH, REED SWITCH, MAGNETORESISTIVE, PNP, 100 MA, 6-24 VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, REED SWITCH, MAGNETORESISTIVE, PNP, 100 MA, 6-24 VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
PHD INC Sensors & Switches 53606-1-02

PHD INC Sensors & Switches 53606-1-02

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4842216
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Angle, Linear Position Measuring - 620-A33022LLPBTR-DD-300TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details