Siemens Analytical Products Inductive Sensor 3RG4023-0CC00

Description
DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI220, 4 MM SENSING RANGE, 15-34 VDC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI220, 4 MM SENSING RANGE, 15-34 VDC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 11453121 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
11453121
Inductive Sensor 11453121
DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI220, 4 MM SENSING RANGE, 15-34 VDC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 07/01/2012, INDUCTIVE SENSOR, SIMATIC PXI220, 4 MM SENSING RANGE, 15-34 VDC, 200 MA, M12 THREAD, M12 CONNECTOR, TYPE E/F, NICKEL PLATED BRASS, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 11453121
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-2011-1-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details
Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details