Siemens Analytical Products Ultrasonic Sensor 7ML5221-2BA17

Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL TRANSMITTER, LU 2-WIRE, LOOP POWERED, 4-20 MA OUTPUT, 2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL TRANSMITTER, LU 2-WIRE, LOOP POWERED, 4-20 MA OUTPUT, 2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 36341580 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
36341580
Ultrasonic Sensor 36341580
DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL TRANSMITTER, LU 2-WIRE, LOOP POWERED, 4-20 MA OUTPUT, 2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ULTRASONIC LEVEL TRANSMITTER, LU 2-WIRE, LOOP POWERED, 4-20 MA OUTPUT, 2 INCH NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 36341580
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0405 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details