Radwell International Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| (10129076), ULTRASONIC MEASURING SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (10233667), ULTRASONIC SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (6036925), ULTRASONIC SENSOR, 600-8000 MM OPERATING RANGE, 9-30 VDC, 240 MS RESPONSE TIME, 1 PNP, LED DISPLAY, M12 MALE CONNECTOR, IP65/IP67. FREE 2 YEAR RADWELL WARRANTY | |
| (6048404) ULTRASONIC SENSOR, 20...1300MM,ANALOG CURRENT,STRAIGHT,UM1 8-218126111, UM18-218126111 ULTRASONI. FREE 2 YEAR RADWELL WARRANTY | |
| 3 WIRE INDUCTIVE SENSOR, 24 V DC 10 METER. FREE 2 YEAR RADWELL WARRANTY | |
| 5MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 2 WIRES, 12 VDC, 12 VDC, 48 VDC, 18MM WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| 76952, WAVEGUIDE, ULTRASONIC WAVE GUIDE FOR SENSORS WITH 18 MM THREADED BARREL,18MMX6.4MM ID. FREE 2 YEAR RADWELL WARRANTY | |
| BAUMER ELECTRIC Sensors & Switches UNAM 12P1914/S14 | |
| DISCONTINUED BY MANUFACTURER ON 31 DECEMBER 2020, INDUCTIVE PROXIMITY SENSORS XS, XSE 26 X 26 X 45, PLASTIC, SN 10 MM, 12 - 48 VDC, TERMINALS. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, PLASTIC, 20 MM, 20-264 VAC, 200 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SWITCH, INPUT: 11 AMP 3 PHASE, INDUCTANCE: 1.7 MH, CLASS 8803. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTOR SWITCH, 6 AMP, 3 PHASE, 460 VAC, 50/60 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY REED SWITCH, VERTICAL LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, 12 MM DIAMETER, FLUSH MOUNT, PNP OUTPUT, 8 MM DETECTION, 12-48 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED CONTACT, 18-24V/1.5AMP, 20W/30VA, ZM SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 3-40/3-20MA, 5-50VDC, 5-120VAC, 1.5M CORD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, SOLID STATE, 3 WIRE, 28 VDC, 100 MA, RED INDICATOR LAMP, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR SWITCH, SOLID STATE, POWER SUPPLY VOLTAGE: DC 4.5 TO 28 V. 3-LEAD WIRE, 1000 MM LEAD WIRE LENGTH, LOAD CURRENT: 100 MA MAX, IP67. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SENSOR ULTRASONIC, 2INCH-37FT RANGE, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC DISTANCE SENSOR, 18-30 VDC, 50-400 MM WORKING RANGE, 350 MM MEASURING RANGE, 300 KHZ, 25 MS RESPONSE TIME, M12 CONNECTOR, 5 PIN, -30 TO 60 DEGREE... | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 10-30 VDC SUPPLY, M18 THREADED BARREL, 5-PIN M12 CONNECTOR, LED INDICATORS, 65-350MM OPERATING RANGE, 400 KHZ, IO-LINK 1.0, PUSH-PULL PNP/NPN, (6048396), (SUGGESTED REPLACEMENT UM18-21212B211 /... | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 10-30VDC, 1XNPN, 15-200MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 10-30VDC, 200MA, 600MW, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 12-30 V DC, 350-3400 MM, M12 5-PIN, 4-20 MA OR 0-10 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 12-30 V DC, 70 MA, 0-10 V/4-20 MA, 800-6.000 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 15-30 VDC SUPPLY, M18 THREADED BARREL, 5-PIN M12 CONNECTOR, STATUS LEDS, STRAIGHT AXIS, 30-250MM OPERATING RANGE, 350MM LIMITING RANGE, 0-10V, 12 BIT, (6029508), (SUGGESTED REPLACEMENT:... | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, 800-6000 MM RANGE, 65 HZ, 15-30 VDC, 2 SWITCH OUTPUTS PNP, IP65, PBT HOUSING, (039610). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, MULTI-SHEET, PNP, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR, UM18/UM18-2 PRO, M18 X 1 CYLINDRICAL THREAD, 30-350 MM RANGE, PUSH-PULL DIGITAL OUTPUT, 10-30 VDC, 5 PIN M12 MALE CONNECTOR, 6048390. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC SENSOR,12-30 VDC, 200-1300 MM, 4-20 MA OR 0-10 V, M12 5-PIN, M30 X 137 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC, ANALOG SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VIRTU SONIC PROXIMITY CABLE, CONFIGURABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISTANCE SENSOR, ULTRASONIC, 350-3400 MM OPERATING RANGE, 5000 MM LIMITING RANGE, 0.18 MM RESOLUTION, 9-30 VDC, 2.4 W, PNP, 4 KHZ SWITCHING, M12 5-PIN CONNECTOR, IP65/67, (6037662). FREE 2 YEAR... | |
| DSL 2C NO REED SENSOR 300MM M8. FREE 2 YEAR RADWELL WARRANTY | |
| FIFE CORP Sensors & Switches SE-44 M266337 | |
| HALL SENSOR, PNP CONNECTOR, DCB3-N225, 6 TO 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HALL SENSOR, PNP, DSM3-N225, MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| HALL SENSOR, T7, SQUARE, 2.5M, CE3. FREE 2 YEAR RADWELL WARRANTY | |
| HALL-EFFECT SWITCH, SENSOR/TRANSDUCER, ANALOG CIRCUIT, 1 FUNC, PSIP3. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE 24VDC PNP NO NONFLUSH CBL 5M. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 1.5MM DETECTION, CYLINDER SHIELDED, 3 WIRES, IP67, 12 TO 24 VDC, M8X1 THREAD, 33MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 12 TO 24VDC, 200MA, 4 WIRE, 5 METER CABLE, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 15 MM SENSING DISTANCE, CYLINDER SHIELDED, 2-WIRE, 24-240 VAC/DC, 50/60 HZ, 1 NC, IP67/IP69K, -25 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 18MM, 12-24VDC, NPN, XS5. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 24-240 VAC, 132 VAC, 500 MA, 40 MM, 2 WIRE, SCREW CLAMP TERMINALS, XS+OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 2MM NOMINAL SENSING DISTANCE, PNP, 1 NO, 5000 HZ SWITCHING, 12-48 VDC, 3 WIRES, CYLINDRICAL M12 BODY, M12 MALE 4-PIN CONNECTOR, IP67/69. FREE 2 YEAR RADWELL WARRANTY... | |
| INDUCTIVE PROXIMITY SENSOR, 3 WIRE, 8 MM SENSING DISTANCE, 12 TO 48 VDC, 200 MA, CYLINDRICAL M18 SENSOR DESIGN, 1 NORMALLY OPEN, PNP OUTPUT, 10 METER CABLE. FREE 2 YEAR... | |
| INDUCTIVE PROXIMITY SENSOR, 30MM, 12-48 VDC, 2 WIRE, XS5, 1 NO, 1.5-100 MA, M12 4 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 4 MM NOMINAL SENSING RANGE, CYLINDRICAL M12, 1 N/O, SHIELDED, 24-240 VAC/DC, 50/60 HZ, IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 58 VDC, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 5MM SENSING DISTANCE, 3-WIRE, 12-24 VDC, DISCRETE OUTPUT, FLUSH MOUNTABLE, CYLINDER SHIELDED, M18X1 THREAD, IP67, IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, NON FLUSH MOUNTABLE, PLASTIC, XS SERIES, 3-WIRE LEAD, 15MM NOMINAL SENSING DISTANCE, 12/24VDC, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, NPN, PNP, 5 MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 2 WIRES, IP68, IP69, 24 TO 240 VAC/VDC, M18X1 THREAD, 62 MM LONG. FREE 2 YEAR RADWELL WARRANTY... | |
| INDUCTIVE PROXIMITY SENSOR, NPN, PNP, 8MM DETECTION, CYLINDER, 2 WIRES, IP65, IP68, IP69, 24 TO 240 VAC/VDC, M18X1 THREAD, 62MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, OSISENSE SERIES, 0-2.5 MM SENSING RANGE, 4 PIN, 12-24 VDC, 200 MA, 2500 HZ, PNP, N/O, M8 THREAD, M12 CONNECTOR, BRASS BODY MATERIAL, NICKEL BODY PLATING. FREE... | |
| INDUCTIVE PROXIMITY SENSOR, OSISENSE XS SERIES, SENSING RANGE MAX 8 MM, SUPPLY VOLTAGE DC MAX 48 V, THREAD SIZE M18, SENSOR OUTPUT PNP. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, OSISENSE XS, 10 MM, CYLINDRICAL, SPST-NC, 24 TO 240 VAC, 24 TO 210 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, PNP, 15MM DETECTION, CYLINDER, 3 WIRES, IP68, 12 TO 24 VDC, M30X1.5 THREAD, 43MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, PNP, 2MM DETECTION, CYLINDER SHIELDED, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP67, IP69K, 12 TO 24 VDC, M12X1 THREAD, 50MM LONG X 0.71 INCH WIDE. FREE 2 YEAR... | |
| INDUCTIVE PROXIMITY SENSOR, XS1, 4 MM SENSING DISTANCE, 12-24 VDC, 200 MA, 2500 HZ, PNP, 1 N/C, 2 M CABLE LENGTH, M12 THREAD, FLUSH MOUNT, -40 TO +85 DEGREES C,... | |
| INDUCTIVE PROXIMITY SENSOR, XS7 SERIES, 26X26X13, PBT, 12-24 VDC, M12 CONNECTOR, 0.15 M. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, XS8, 4-WIRE, 40 MM NOMINAL SENSING DISTANCE, 12-48 VDC, 1 NO + 1 NC, PNP, SCREW-CLAMP TERMINALS, NON FLUSH MOUNTABLE, IP65/IP67/IP69K. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR. XS6, 4 MM SENSING DISTANCE, 12-48 VDC, 200 MA, 1 N/O, PNP, M12 MALE 4 PIN CONNECTOR, FLUSH MOUNT, -40 TO +85 DEGREES C, IP67/69K. FREE 2... | |
| INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS1 M18, L70MM, STAINLESS, SN5MM, 12...24 VDC, M12. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS4 M12, L35MM, PPS, SN4MM, 12...24 VDC, CABLE 2 M. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSORS XS, INDUCTIVE SENSOR XS5 M12, L 35 MM, BRASS, SN 2 MM, 12-24 VDC, CABLE 2 M. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR 24VDC 200MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR 36VDC 200MA XS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR AC M12 UNSHIELDED NO CONN. M12. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR CONNECTOR, 2 METER CABLE, XS O. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR CYL. M30 24 240V. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR CYLINDRICAL M30. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR CYLINDRICAL M8 1. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 10 MM SENSING DISTANCE, 24-210 VDC, 24-240 VAC (50/60 HZ), 1 NC, M30, BARREL, FLUSH MOUNTABLE, 2M CABLE LENGTH, IP67, REPLACES XSA-V11161. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 200 MA, 24 VDC, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 200 MA, 36 VDC, XS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 24 V 10 MA +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 24 VDC 200 MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 264 V, 200 MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 264 VAC 200 MA XS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 48V 14MA XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 48V, 14MA, XS +OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 48VDC, 100 MA, XS-(METRIC). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 6 MM SENSING DISTANCE, CYLINDRICAL M12, 3-WIRE, 12-24 VDC, 1 NO, PNP, STAINLESS STEEL, -25 TO +70 DEGREES C, IP68/IP69. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, CYLINDRICAL M18, 62 MM, BRASS, 12-48 V DC, PNP, 1 NO, FLUSH MOUNTABLE, -25 TO +70 DEGREE C, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, M18 SHIELDED, NO CONN. M12. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, PNP, 1.5MM DETECTION, CYLINDER SHIELDED, 3 WIRES, IP67, 12 TO 24 VDC, M8X1 THREAD, 42MM LONG X 0.39 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, XS1 M12 SERIES, 54 MM SIZE, 2 M CABLE LENGTH, FIXED BODY TYPE, FLUSH MOUNTABLE, METAL, DISCRETE OUTPUT SIGNAL, 4-WIRE, 2 MM NOMINAL SENSING DISTANCE, 12-24 VDC. FREE... | |
| MAGNECRAFT Sensors & Switches W171DIP-7 | |
| MAGNETIC REED SWITCH, ZC130 SERIES, 10 TO 28 VDC, 3000 MM CORD, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC SWITCH SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| MD MICRO DETECTORS Sensors & Switches UQ1D/GP-0E | |
| MD MICRO DETECTORS Sensors & Switches V3E1/R0-3A8F | |
| MD MICRO DETECTORS Sensors & Switches V3M1/R0-4Q | |
| METAL WORK PNEUMATIC Sensors & Switches W0950000201 | |
| METAL WORK PNEUMATIC Sensors & Switches W0950000252 | |
| METAL WORK PNEUMATIC Sensors & Switches W0952029504 | |
| METAL WORK PNEUMATIC Sensors & Switches W095411 | |
| METAL WORK PNEUMATIC Sensors & Switches W095414 | |
| METAL WORK PNEUMATIC Sensors & Switches W095434 | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 60MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 6MM SENSING DISTANCE, NON-FLUSH, 25 HZ (AC)/500 HZ (DC) SWITCHING... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 4MM SENSING DISTANCE, FLUSH, 25 HZ (AC)/750 HZ (DC) SWITCHING... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 12MM DIAMETER X 65MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 6MM SENSING DISTANCE, NON-FLUSH, 25 HZ (AC)/500 HZ (DC) SWITCHING... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 18MM DIAMETER X 64.5MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 6MM SENSING DISTANCE, FLUSH, 25 HZ (AC)/600 HZ (DC) SWITCHING... | |
| MICRO DETECTORS INDUCTIVE PROXIMITY SENSOR, TUBULAR, 30MM DIAMETER X 55MM BODY, NICKEL-PLATED BRASS HOUSING, N.O. (VAC) OR N.O./N.C. (VDC) OUTPUT, 12MM SENSING DISTANCE, FLUSH, 25 HZ (AC)/250 HZ (DC) SWITCHING... | |
| MICRO SONIC Sensors & Switches BKS+6/FIU | |
| NPN, 1MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP67, 5 TO 24 VDC, M5X0.5 THREAD, 29MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PEPPERL & FUCHS Sensors & Switches UC4000-30GM-2EP-IO-V 15 | |
| PEPPERL & FUCHS Sensors & Switches UC4000-L2-I-V15 | |
| PEPPERL & FUCHS Sensors & Switches UGB-18GM50-255-2E3 | |
| PNP, 1.5MM DETECTION, CYLINDER SHIELDED, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP67, 12 TO 24 VDC, M12X1 THREAD, 45MM LONG X 0.39 INCH WIDE. FREE 2 YEAR RADWELL WARRANTY | |
| PNP, 2.5MM DETECTION, CYLINDER SHIELDED, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP67, 12 TO 48 VDC, M8X1 THREAD, 2.01 INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PNP, 8MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP65, IP67, 12 TO 24 VDC, M18X1 THREAD, 50MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PNP, 8MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 3 WIRES, IP68, IP69, 12 TO 48 VDC, M18X1 THREAD, 62MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PNP, NO/NC, 2MM DETECTION, CYLINDER, INDUCTIVE PROXIMITY SENSOR 4 WIRES, IP67, 12 TO 24 VDC, M12X1 THREAD, 48MM LONG. FREE 2 YEAR RADWELL WARRANTY | |
| POSITION ULTRASONIC SENSOR,100-1000MM SENSING DISTANCE,VOLTAGE OUTPUT,TEACH IN ADJUSTMENT,2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PRE WIRED CONNECTORS XZ, ELBOWED FEMALE, M8, 3 PINS, CABLE PUR 2 M, TEMPERATURE: -40 - 80 C. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 12-30V DC VOLT RATING, IP65 RATING, 200-1300MM SCANNING DISTANCE, 1 SWITCHING OUTPUT, 2 SECONDS STANDBY DELAY, <200 MA CURRENT RATING. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 18MM, DC, PNP, XS5. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 12-48VDC, 1.5-100MAMP, 20MM SENSING DISTANCE, NORMALY OPEN OUTPUT FUNCTION, LED (YELLOW) STATUS INDICATOR, FLUSH MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 13 MM, FIXED, MALE 4 PIN CONNECTOR, 1 N.O DC PNP OUTPUT, XS8 SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 2 MM SENSING DISTANCE, 12--24 VDC SUPPLY, PNP OUTPUT, NORMALLY OPEN CONFIGURATION, CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 3 WIRE, 12-48 VDC, PNP, 1 NO, SENSING RANGE 2.5 MM, FLUSH MOUNTABLE, 2 M CABLE, -25 TO +70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 4MM SENSING RANGE,12-24VDC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, SZ D, DC, PNP, XS8, SN 60 MM, 12 TO 24 VDC, PBT, 80 X 80 X 26, M12, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, ULTRASONIC, 100-1000 MM SCANNING RANGE, 12-30 VDC, 200 MA, PNP, N/O, LED INDICATOR, M12 CONNECTOR, V ADJUSTMENT, -10 TO +60 DEGREE C, IP67, (10232763). FREE 2 YEAR RADWELL... | |
| PROXIMITY SENSOR, ULTRASONIC, 12-30VDC, SENSING RANGE 10-200MM, SONIC FREQUENCY 380 KHZ, RESPONSE TIME <10MS, LED GREEN INDICATOR, M12 X1. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, ULTRASONIC, HYDE PARK, ANALOG, 15-24 VDC, 20 MA, 8 AMP, 18 MM SNOUT DUAL MOUNT, CLASS 2. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, ULTRASONIC, NO/NC, PNP, 50.8 CM, 12 V TO 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, XS SERIES, 12-48 VDC, SIZE: 74MM, PNP, M30 THREAD, SENSING DISTANCE 15MM, 3-WIRE, MALE CONNECTOR M12, 4-PINS. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, XS6 SERIES, 12MM, DC, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches ZE101B-SUB | |
| REED SENSOR, 250 VAC/DC, 500 MA, 10 VA,1 WATT, 2.5M CONNECTING CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH SOLID STATE 3WIRE 10MA 4.5-28V. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 10-28 V DC / 85-115 V AC LOAD VOLTAGE, 5/40 MA (DC)/ 2-20 MA (AC), HORIZONTAL LEAD WIRE DIRECTION, 2 LEAD WIRES, IP67 ENCLOSURE PROTECTION. FREE 2 YEAR... | |
| REED SWITCH, 120VAC / 50VDC, 3-20MA DC, 3-40MA AC, 2 VA, 1.5 WATT, -10 TO 70 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 2-WIRE, HORIZONTAL, 5-28VDC, 85-115VAC, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 4.5-120 VOLTS, 50MA. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOPART Sensors & Switches UT 20-150-PSM4 | |
| SENSOR, DSL 3N, 3-WIR, NO PNP, HALL. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE PROXIMITY, 12-24VDC, 100MA, 68MM LENGTH, SN: 15MM, NICKEL PLATED BRASS, CYLINDRICAL M30, FIXED, 3WIRE, 1NO, NPN, 4PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE PROXIMITY, 24V, 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE PROXIMITY, 2M, 1N.O., PNP, 12/24V, 100MA. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE PROXIMITY, M12, 55MM, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE PROXIMITY, SN: 15MM, 12-24VDC, CABLE 2M, 100MA, 57MM LENGTH, CYLINDRICAL M30, NICKEL PLATED BRASS, 1NC, PNP, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE PROXIMITY. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, INDUCTIVE, PROXIMITY, FIXED, FLUSH MOUNTING, DISCRETE NPN OUTPUT SIGNAL, IP65/IP67 PROTECTION, M8 MALE CONNECTOR, 3 PIN, 1 N/O OUTPUT, 3 WIRE, 12-24 VDC, GENERAL PURPOSE SERIES. FREE 2 YEAR... | |
| SENSOR, INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, REED, SQUARE, REED SENSOR, E T7 2FILI 2. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, SOLID STATE, 3-WIRE, VERTICAL, 4.5-28VDC, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SICK Sensors & Switches UC4-11341 | |
| SICK Sensors & Switches UC4-13341 | |
| SICK Sensors & Switches UM18-21212A211 | |
| SICK Sensors & Switches UM18-217161101 | |
| SICK Sensors & Switches UM18-218161101 | |
| SICK Sensors & Switches UM30-213111 | |
| SICK Sensors & Switches UM30-213113 | |
| SICK Sensors & Switches UM30-213118 | |
| SICK Sensors & Switches UM30-214111 | |
| SUBSTITUTE FOR AIRTEC ZS-3201, PROXMITY SENSOR, T-SLOT, REED, NORMALLY OPEN, 2 METER PRE-WIRED CABLE (OEM IS 3 METERS). FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR AIRTEC ZS-5601, REED SWITCH, T-SLOT, NORMALLY OPEN, 0.3M PIGTAIL TO M8 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR KOGANEI ZE155B, SENSOR, SOLID STATE, 3-WIRE, HORIZONTAL, 4.5-28VDC, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH SET RECESSED CLOSED LOOP N/O 200VDC WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| TELEMECANIQUE SENSORS Sensors & Switches VM1-PNO-Q | |
| TELEMECANIQUE SENSORS Sensors & Switches VM18PNOQ | |
| TELEMECANIQUE SENSORS Sensors & Switches XS1N12PB349D | |
| TELEMECANIQUE SENSORS Sensors & Switches XS218SANAM12 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS218SAPAM12 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS4P18AB110 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS4P18AB110L1 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS4P18AB120L2 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS512B1PAM12 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS512BLPAM12 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS608B1PAM12 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS612B1PAM12 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS618B1PAL2 | |
| TELEMECANIQUE SENSORS Sensors & Switches XS8E1A1PAL2 | |
| TELEMECANIQUE SENSORS Sensors & Switches XSAV11373 | |
| TELEMECANIQUE SENSORS Sensors & Switches XSAV11801 | |
| TELEMECANIQUE SENSORS Sensors & Switches XSAV12801 | |
| TELEMECANIQUE SENSORS Sensors & Switches XUVU06M3KSNM8 | |
| TELEMECANIQUE SENSORS Sensors & Switches XXZPB100 | |
| ULTRASONIC DISTANCE MEASURING SENSOR, PROGRAMABLE , ANALOG, SCANNING RANGE SD 100 ... 1000 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC DISTANCE SENSOR, 60-400MM RANGE, M8 CONNECTOR, IP67, 10154281. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC DISTANCE SENSOR, FOR NATURAL OBJECTS, 200-2000 MM RANGE, LED DISPLAY, 23 MS OUTPUT TIME, 92 MS RESPONSE TIME, 10-30 VDC, MALE CONNECTOR M12 5 PIN, 6036918. FREE 2 YEAR... | |
| ULTRASONIC LABEL FORK SENSOR, THROUGH BEAM, 12-24 VDC, PNP/NPN, M8 MALE 4 PIN CONNECTOR, 4 WIRE, -20 TO +70 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC M30, 1300MM, 2 PNP, DISPLAY, PLUG M12 , 5-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC M30, 1300MM, ANALOGUE OUTPUT (4-20MA / 0-10V), DISPLAY, PLUG M12, 5-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC PROXIMITY SENSOR, (10232783), 100 1000 MM, NPN MAKE FUNCTION (NO), POTENTIOMETER, CONNECTOR M12, -10 60 C, IP 67. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC PROXIMITY SENSOR, 12 - 24 VDC, 4 PIN CONNECTOR, 40 MA. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC PROXIMITY SENSOR, 12-30 VDC, 200 MA, M8 4 PIN, FREQUENCY 380 KHZ, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR ,M18X1/92LG,0.3MCABL E, 18-30V DC,500MA,SENSING RANGE 60-300MM,M12- 5POLE. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR M18 ANALOG. 0-10 V 80-1200 MM PLUG M12, WITH REMOTE TEACH-IN BY CABLE, CULUS. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR UC6000-30GM-IUR2-V15 , PARAMETERIZATION INTERFACE FOR THE APPLICATION-SPECIFIC ADJUSTMENT OF THE SENSOR SETTING VIA THE SERVICE PROGRAM ULTRA 3000 ANALOG CURRENT AND VOLTAGE OUTPUT SYNCHRONIZATION OPTIONS ADJUSTABLE ACOUSTIC POWER... | |
| ULTRASONIC SENSOR, (905069), SENSING RANGE 80...2000MM, ADJUST RANGE 120...2000MM, DEAD BAND 0...80MM, TARGET PLATE 100 MM X 100MM, TRANSDUCER FREQUENCY APPROX 180KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 0.5 M SENSING DISTANCE, 12-24 VDC, NPN, 1 N/O, M12 MALE 4 PIN CONNECTOR, 12 DEGREE BEAM ANGLE, LED INDICATOR, -20 TO +65 DEGREES C, IP67. FREE 2... | |
| ULTRASONIC SENSOR, 100-1000MM RANGE, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 15-30 VDC SUPPLY, 3-PIN M8 CONNCTOR, STATUS LEDS, STRAIGHT AXIS, 13-150MM OPERATING RANGE, 250MM LIMITING RANGE, NPN, (6034670). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 15-30 VDC, 1.2 W, M18 X 1 THREAD SIZE, M12 MALE CONNECTOR, 5-PIN, 65-350 MM OPERATING RANGE, 600 MM LIMITING RANGE, 400 KHZ ULTRASONIC FREQUENCY, 0-10 V ANALOG... | |
| ULTRASONIC SENSOR, 15-30 VDC, MALE CONNECTOR, M8, 3-PIN, 2X LED, 150 MM OPERATING RANGE, 30 KHZ, PNP, 6034667. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 20-150 MM, TEACH IN, PNP, M8, 4 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 20-200 MM SCANNING RANGE, 380 KHZ SONIC FREQUENCY, 0-10MA, 15-30 VDC, IP67, PN 10151966. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 20-350 MM, 15-30 VDC, 1.2 W, STRAIGHT CONNECTOR, (6048394). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 20.350MM, ANALOG CURRENT, STRAIGHT,UM18-211126 111, UM18-211126111 ULTRASONIC (6048392). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 200 ... 2000 MM, CURRENT OUTPUT, CONNECTOR M12, (10150852). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 200-4000 MM SENSING RANGE, 0-200 MM DEAD BAND, 85 KHZ TRANSDUCER FREQUENCY, 10-30 VDC OPERATING VOLTAGE, 5-PIN M12 CONNECTOR PLUG, IP65, (104094). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 30 … 300 MM, PNP, N.O./N.C., M18 HOUSING, CONTROL INPUT, PLUG M12 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 30-500 MM SENSING RANGE, 50-500 MM ADJUSTMENT RANGE, 0-30 MM DEAD BAND, 380 KHZ, 10-30 VDC, 2 PROGRAMMABLE SWITCH OUTPUTS, WINDOW MODE SELECTABLE, SYNCHRONIZATION OPTIONS, TEMPERATURE COMPENSATION, M12... | |
| ULTRASONIC SENSOR, 50-240 MM, TEACH IN, PNP, PLUG M8, 4-PINS. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 60-400 MM SCANNING RANGE, 400 KHZ SONIC FREQUENCY, 10-30 VDC, M12 CONNECTOR, -10 TO +60 DEGREES C, IP67, (10233767). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 65-350MM OPERATING RANGE, M30 X 1.5, ANALOG OUTPUT, 4-20MA / 0-10V, 5-PIN M12 CONNECTOR, 9-30 VDC SUPPLY, (6036917). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, 9-30 VDC, 2.4 W, M30 X 1.5 THREAD SIZE, M12 MALE CONNECTOR, 5-PIN, 65-350 MM OPERATING RANGE, 600 MM LIMITING RANGE, 64 MS RESPONSE TIME, 12 HZ SWITCHING... | |
| ULTRASONIC SENSOR, ANALOG OUTPUT, 4-20 MA, 0-10 VDC, 1 PNP, 200-2000 MM RANGE, 9-30 VDC SUPPLY, M12 5-PIN, 6036923. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, DISTANCE MEASURING, 15-30VDC, LIGHT INDICATOR YELLOW/RED, CYLINDRICAL THREADED, BRASS NICKLE PLATED, WIDTH (DIAMETER): 18MM, HEIGHT (LENGTH): 90MM, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, M30, 80-1000MM RANGE, ANALOGUE OUTPUT, M12 CONNECTOR, PTFE COATED, (120335). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, MEASURING, SMALLEST OBJECTS/OPENINGS, EXTERNAL TEACH-IN CONNECTOR M12, -10 - 60 C, 10151802. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, PARAMETERIZATION INTERFACE, 2 PROGRAMMABLE SWITCH OUTPUTS, HYSTERESIS MODE SELECTABLE, WINDOW MODE SELECTABLE, SYNCHRONIZATION OPTIONS, TEMPERATURE COMPENSATION, SENSING RANGE - 350-6000 NM, 10-30 V DC. FREE 2 YEAR RADWELL... | |
| ULTRASONIC SENSOR, SENSING DISTANCE 800 MM, PNP, N.O./N.C., M18 HOUSING, PLUG M12 4-PIN, 10-30V DC, 200MA. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, SINGLE HEAD SYSTEM, 60-500 MM SENSING RANGE, 10-30 VDC, 800 MW, 4-20 MA OUTPUT, 0-10 V OUTPUT, M12 X 1 CONNECTOR, 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, TYPE V, TEACH BUTTON, THREADED BASE AND CONNECTOR, 1 MALE CONNECTOR (M12 3-PIN STRAIGHT), 1 FEMALE CONNECTOR (5-PIN STRAIGHT). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, UC4 SERIES, 13-150 MM DETECTION RANGE, 15-30 VDC, 200 MA, PNP, AXIAL PLUG, -25 TO +70 DEGREES C, IP65/67, (6034669). FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, UM18/UM18-2 CORE, CYLINDRICAL, 65-600 MM RANGE, 1 PNP DIGITAL OUTPUT, 10-30 VDC, 4 PIN M12 MALE CONNECTOR, 6048416. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SENSOR, UM30 SERIES, 9-30 VDC, 8 HZ SWITCHING FREQUENCY, 200 KHZ ULTRASONIC FREQUENCY, 2 PNP, 200-1300 MM / 2000 MM RANGE, M12 5-PIN MALE CONNECTOR, IP65/67, (6037666). FREE 2... | |
| ULTRASONIC SENSOR, UM30, M30 X 1.5 THREAD, CYLINDRICAL, 200-2000 MM RANGE, PNP DIGITAL OUTPUT, 10-30 VDC, 5 PIN M12 MALE CONNECTOR, 6037537. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC SWITCH 6 METER RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| ULTRASONIC, SENSOR 30MM ANALOG + OPTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| VIRTU SENSOR ULTRASONIC PROXIMITY. FREE 2 YEAR RADWELL WARRANTY | |
| XXV18 ULTRASONIC, PROXIMITY PNP NO M12. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |