Dover Corp. Reed/Hall-Effect/Magnetic Switch 810-158

Description
PNP OUTPUT, NORMALLY OPEN, HALL EFFECT SENSOR, 0.5 MAX AMPS, 6 TO 24 VOLTS, POWER CLAMP SWITCH 1 VOLT MAX DROP, DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37" HIGH, 9 FT LONG WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
PNP OUTPUT, NORMALLY OPEN, HALL EFFECT SENSOR, 0.5 MAX AMPS, 6 TO 24 VOLTS, POWER CLAMP SWITCH 1 VOLT MAX DROP, DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37" HIGH, 9 FT LONG WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 46344614 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
46344614
Reed/Hall-Effect/Magnetic Switch 46344614
PNP OUTPUT, NORMALLY OPEN, HALL EFFECT SENSOR, 0.5 MAX AMPS, 6 TO 24 VOLTS, POWER CLAMP SWITCH 1 VOLT MAX DROP, DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37" HIGH, 9 FT LONG WIRE. FREE 2 YEAR RADWELL WARRANTY

PNP OUTPUT, NORMALLY OPEN, HALL EFFECT SENSOR, 0.5 MAX AMPS, 6 TO 24 VOLTS, POWER CLAMP SWITCH 1 VOLT MAX DROP, DC CURRENT, 0.93" LONG X 0.53" WIDE X 0.37" HIGH, 9 FT LONG WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 46344614
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Reed/Hall-Effect/Magnetic Switch - 211054654 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details