Reed Switch Developments Corp. Reed/Hall-Effect/Magnetic Switch 2005-1965-400

Description
REED SENSOR ACTUATOR SET, MAGNETIC, SPST, WIDE FLANGE MOUNT, 24 AWG,6 INCH PVC LEADS, 40WATT MAX, 400 VDC MAX, 2 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
Description
REED SENSOR ACTUATOR SET, MAGNETIC, SPST, WIDE FLANGE MOUNT, 24 AWG,6 INCH PVC LEADS, 40WATT MAX, 400 VDC MAX, 2 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 96354104 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
96354104
Reed/Hall-Effect/Magnetic Switch 96354104
REED SENSOR ACTUATOR SET, MAGNETIC, SPST, WIDE FLANGE MOUNT, 24 AWG,6 INCH PVC LEADS, 40WATT MAX, 400 VDC MAX, 2 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

REED SENSOR ACTUATOR SET, MAGNETIC, SPST, WIDE FLANGE MOUNT, 24 AWG,6 INCH PVC LEADS, 40WATT MAX, 400 VDC MAX, 2 AMP MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 96354104
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Displacement encoder - MLO-POT-750-TLF - Festo Corporation
Specs
Linearity 0.0400 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details