Bosch Tool Corporation Reed/Hall-Effect/Magnetic Switch 0-830-100-600

Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 34089961 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
34089961
Reed/Hall-Effect/Magnetic Switch 34089961
DISCONTINUED BY MANUFACTURER, REED SWITCH, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED SWITCH, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 34089961
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - AAS33001LLPBTR-DD-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details