Littelfuse, Inc. Position, Proximity, Speed (Modules) 59105-010

Description
Magnetic Reed Switch Magnet SPST-NO Connector Module
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Connector Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 59105-010-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
59105-010-ND
Position, Proximity, Speed (Modules) 59105-010-ND
Magnetic Reed Switch Magnet SPST-NO Connector Module

Magnetic Reed Switch Magnet SPST-NO Connector Module

Buy Now Datasheet
Reed/Hall-Effect/Magnetic Switch - 19132276 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
19132276
Reed/Hall-Effect/Magnetic Switch 19132276
MAGNETIC REED SENSOR, 20.32 MM SENSING RANGE MAX, FLANGE MOUNT, -40 TO 105 DEGREES C OPERATING TEMPERATURE, 500 MA. FREE 2 YEAR RADWELL WARRANTY

MAGNETIC REED SENSOR, 20.32 MM SENSING RANGE MAX, FLANGE MOUNT, -40 TO 105 DEGREES C OPERATING TEMPERATURE, 500 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Linear Position Sensors Linear Position Sensors
Product Number 59105-010-ND 19132276
Product Name Position, Proximity, Speed (Modules) Reed/Hall-Effect/Magnetic Switch
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1102LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC100U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Angle, Linear Position Measuring - 1882-1067049-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details