PHD, Inc. Reed/Hall-Effect/Magnetic Switch 17504-1-06

Description
DISCONTINUED BY MANUFACTURER, REED/HALL EFFECT SWITCH, 4.5/24VDC, 100MA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED/HALL EFFECT SWITCH, 4.5/24VDC, 100MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 505377 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
505377
Reed/Hall-Effect/Magnetic Switch 505377
DISCONTINUED BY MANUFACTURER, REED/HALL EFFECT SWITCH, 4.5/24VDC, 100MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED/HALL EFFECT SWITCH, 4.5/24VDC, 100MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 505377
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 47.24 inch (15 to 1200 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
linear-sensors - LD0-CAA1B-1212-AH60-5RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 394 inch (10000 mm)
Accuracy 0.0100 %
View Details