Tolomatic Reed/Hall-Effect/Magnetic Switch 36009084

Description
SWITCH,REED,FORM C,5M WIRE, 175VDC MAX, 250MA MAX. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH,REED,FORM C,5M WIRE, 175VDC MAX, 250MA MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 8298772 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
8298772
Reed/Hall-Effect/Magnetic Switch 8298772
SWITCH,REED,FORM C,5M WIRE, 175VDC MAX, 250MA MAX. FREE 2 YEAR RADWELL WARRANTY

SWITCH,REED,FORM C,5M WIRE, 175VDC MAX, 250MA MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 8298772
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Displacement encoder - MME-MTS-1750-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details