Dover Corp. Ultrasonic Sensor 8EA-031-1

Description
DISCONTINUED BY MANUFACTURER, B8 SENSOR KIT, INDUCTIVE SENSING, CONNECTS W/ M12 PLUG, FOR 82L32/40-1, FOR USE WITH 82U50 POWER CLAMPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, B8 SENSOR KIT, INDUCTIVE SENSING, CONNECTS W/ M12 PLUG, FOR 82L32/40-1, FOR USE WITH 82U50 POWER CLAMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 46344856 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
46344856
Ultrasonic Sensor 46344856
DISCONTINUED BY MANUFACTURER, B8 SENSOR KIT, INDUCTIVE SENSING, CONNECTS W/ M12 PLUG, FOR 82L32/40-1, FOR USE WITH 82U50 POWER CLAMPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, B8 SENSOR KIT, INDUCTIVE SENSING, CONNECTS W/ M12 PLUG, FOR 82L32/40-1, FOR USE WITH 82U50 POWER CLAMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 46344856
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Reed/Hall-Effect/Magnetic Switch - 18539361 - Radwell International
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details