Balluff, Inc. Inductive Sensor BES M05ED-PSC15B-S26G

Description
INDUCTIVE SENSOR, 5 X 35 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE: SN=1.5 MM, FLUSH, BES013A. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 5 X 35 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE: SN=1.5 MM, FLUSH, BES013A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 5668465 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
5668465
Inductive Sensor 5668465
INDUCTIVE SENSOR, 5 X 35 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE: SN=1.5 MM, FLUSH, BES013A. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 5 X 35 MM, CONNECTOR, NORMALLY OPEN (NO), RATED OPERATING DISTANCE: SN=1.5 MM, FLUSH, BES013A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 5668465
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Displacement encoder - MLO-POT-1750-TLF - Festo Corporation
Specs
Linearity 0.0300 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details