PHD, Inc. Reed/Hall-Effect/Magnetic Switch 17502-2-20

Description
REED SWITCH, SOLID STATE, NPN/PNP DC REED, WHITE SWITCH, 4.5-24VDC, 6FT CABLE, . FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, SOLID STATE, NPN/PNP DC REED, WHITE SWITCH, 4.5-24VDC, 6FT CABLE, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 12019714 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
12019714
Reed/Hall-Effect/Magnetic Switch 12019714
REED SWITCH, SOLID STATE, NPN/PNP DC REED, WHITE SWITCH, 4.5-24VDC, 6FT CABLE, . FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, SOLID STATE, NPN/PNP DC REED, WHITE SWITCH, 4.5-24VDC, 6FT CABLE, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 12019714
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Continuous-Time Switch Unipolar Switch - A1102LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details