elobau U.S., Inc. Reed/Hall-Effect/Magnetic Switch 171261

Description
SAFETY SENSOR, FOR CENTRAL CONTROL UNIT, 3MM SENSING, NO/NO/NO, 1 METER CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
SAFETY SENSOR, FOR CENTRAL CONTROL UNIT, 3MM SENSING, NO/NO/NO, 1 METER CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 1088665 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
1088665
Reed/Hall-Effect/Magnetic Switch 1088665
SAFETY SENSOR, FOR CENTRAL CONTROL UNIT, 3MM SENSING, NO/NO/NO, 1 METER CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY

SAFETY SENSOR, FOR CENTRAL CONTROL UNIT, 3MM SENSING, NO/NO/NO, 1 METER CABLE, 4-WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 1088665
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Angle, Linear Position Measuring - 620-AAS33051LLEATR-5TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details