Pepperl+Fuchs SE Reed/Hall-Effect/Magnetic Switch 20FR5-6B

Description
REED SWITCH, MAGNET ACTUATED, 61 MM RANGE, 1.5A MP, 20W, SPST RELAY NC, 500 VDC, W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, MAGNET ACTUATED, 61 MM RANGE, 1.5A MP, 20W, SPST RELAY NC, 500 VDC, W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 522927 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
522927
Reed/Hall-Effect/Magnetic Switch 522927
REED SWITCH, MAGNET ACTUATED, 61 MM RANGE, 1.5A MP, 20W, SPST RELAY NC, 500 VDC, W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, MAGNET ACTUATED, 61 MM RANGE, 1.5A MP, 20W, SPST RELAY NC, 500 VDC, W/ WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 522927
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Position sensor - SRBS-Q12-12-E270-EP-1-S-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Sampling Frequency 0.1250 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details