PHD, Inc. Reed/Hall-Effect/Magnetic Switch 1/12/7518

Description
SWITCH ,HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH ,HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 627771 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
627771
Reed/Hall-Effect/Magnetic Switch 627771
SWITCH ,HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY

SWITCH ,HALL EFFECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 627771
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
linear-sensors - LD0-CAA1B-1212-AH90-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 394 inch (10000 mm)
Accuracy 0.0100 %
View Details