PHD, Inc. Reed/Hall-Effect/Magnetic Switch 53629-2

Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, MAGNETICMALE, 3PIN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, MAGNETICMALE, 3PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 20567023 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
20567023
Reed/Hall-Effect/Magnetic Switch 20567023
DISCONTINUED BY MANUFACTURER, REED SWITCH, MAGNETICMALE, 3PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED SWITCH, MAGNETICMALE, 3PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 20567023
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
linear-sensors - LD0-CAA1B-1212-7W00-PAM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 295 inch (7500 mm)
Accuracy 0.0500 %
View Details