Radwell International Reed/Hall-Effect/Magnetic Switch 42668525

Description
LIMIT SENSOR SWITCH, COMTRONIC, 5-30VDC, 30MA OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY
Description
LIMIT SENSOR SWITCH, COMTRONIC, 5-30VDC, 30MA OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 42668525 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
42668525
Reed/Hall-Effect/Magnetic Switch 42668525
LIMIT SENSOR SWITCH, COMTRONIC, 5-30VDC, 30MA OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY

LIMIT SENSOR SWITCH, COMTRONIC, 5-30VDC, 30MA OUTPUT CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 42668525
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL037 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0630 inch (1.6 mm)
Repeatability 0.0161 mils (0.4100 µm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details