Radwell International Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| (10144456), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (10144587), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (10212471), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (10214924), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (10228685), INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR AUTO-SWITCH, PRODUCT LINE A, INLINE, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| AECO Sensors & Switches I12000703 | |
| ASCO NUMATICS Sensors & Switches HPNPQ31 | |
| ASCO NUMATICS Sensors & Switches HPNPS31 | |
| AUTO SWITCH, 2-COLOR INDICATION, IN-LINE, 2-WIRE, APPLICABLE LOAD: 24 VDC RELAY, LOAD CURRENT: 2.5 TO 40 MA, INTERNAL VOLTAGE DROP: 4V OR LESS, 0.5 M CABLE LENGTH. FREE 2 YEAR... | |
| AUTO SWITCH, INLINE REED, NPN DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| AUTO SWITCH, INLINE, SOLID STATE, PNP OUTPUT, DIRECT MOUNT, 3 WIRE, POWER SUPPLY VOLTAGES 5V 12V 24V DC / 4.5 TO 28 VDC, 0.5M WIRE LEAD, M12 4 PIN CONNECTOR. | |
| AUTO SWITCH, INLINE, SOLID STATE, PNP OUTPUT, DIRECT MOUNT, 3 WIRE, POWER SUPPLY VOLTAGES 5V 12V 24V DC / 4.5 TO 28 VDC, 0.5M WIRE LEAD, M8 4 PIN CONNECTOR. | |
| AUTO- SWITCH, SOLID STATE TYPE, DIRECT MOUNTING STYLE, M12-4 CONNECTOR TYPE/PRE-WIRED, 1 PC AUTO SWITCH, GROMMET/USING FLEX CABLE, 0.5 M CABLE LENGTH, 4 PIN, 3 WIRE, IN-LINE ELECTRICAL ENTRY, PNP... | |
| AUTOSWITCH CABLE, 3 WIRE, INLINE SOLID, GENERAL PURPOSE, SOLID STATE, PNP DIRECT, 0.5 M, 3PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOSWITCH CABLE, 3 WIRE, INLINE SOLID, GENERAL PURPOSE, SOLID STATE, PNP DIRECT, 0.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOSWITCH, SOLID STATE, GENERAL PURPOSE, 3 WIRE, OUTPUT PNP, HORIZONTAL, 3 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| BAUMER ELECTRIC Sensors & Switches FPAM 18P5151/S14 | |
| BAUMER ELECTRIC Sensors & Switches IFRM 08N1701/L | |
| BAUMER ELECTRIC Sensors & Switches IFRM 12P3701/S14L | |
| BIMBA Sensors & Switches HC | |
| BIMBA Sensors & Switches HCQ | |
| BIMBA Sensors & Switches HCX | |
| BIMBA Sensors & Switches HK | |
| BIMBA Sensors & Switches HKB | |
| BIMBA Sensors & Switches HKQ | |
| BIMBA Sensors & Switches HKX | |
| BIMBA Sensors & Switches HSCQ-24 | |
| BIMBA Sensors & Switches HSCQ | |
| BIMBA Sensors & Switches HSCQCX-09 | |
| BIMBA Sensors & Switches HSCX | |
| BIMBA Sensors & Switches HSK-04 | |
| BIMBA Sensors & Switches HSK | |
| BIMBA Sensors & Switches HSKQ | |
| BIMBA Sensors & Switches HSKX-12 | |
| BIMBA Sensors & Switches HSKX | |
| BRACKET, FOR INDUCTIVE PROXIMITY SENSOR, 18 MM TYPE, 1.13 INCH HEIGHT, 3 INCH LENGTH, 1.35 INCH WIDTH, STAINLESS STEEL, NEMA 4. FREE 2 YEAR RADWELL WARRANTY | |
| CARLO GAVAZZI SAIET INDUCTIVE PROX SENSOR, M5, SENSING 0.8MM, FLUSH MOUNTING, LED INDICATION, 150MA, NPN, NO . FREE 2 YEAR RADWELL WARRANTY | |
| CARLO GAVAZZI Sensors & Switches IA12DSF04DO | |
| CARLO GAVAZZI Sensors & Switches ICB12S30F04A2IO | |
| CARLO GAVAZZI Sensors & Switches ICB12SF02PCM1 | |
| CARLO GAVAZZI Sensors & Switches ICB18S30F08POM1 | |
| CONTRINEX Sensors & Switches DW-AS-603-M30-002 | |
| CONTRINEX Sensors & Switches DW-AS-612-M12 | |
| CUTLER HAMMER Sensors & Switches E57-30LE22-A | |
| CUTLER HAMMER Sensors & Switches E57G-18SPN8-Q | |
| CUTLER HAMMER Sensors & Switches E57G-18UPN8-Q | |
| DISCONTINUED BY MANUFACTURER, FORKED SENSOR, ULTRASONIC,PNP/NPN/1 0-30VDC,4MM MOUTH WIDTH,5 PIN M12 CONNECTOR,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, 150MA, 5-30VDC, NPN OUTPUT, 24IN CABLE, FOR SQUARE FLAT-1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, FOR SQUARE FLAT-1 PIG TAIL LEAD, 5-30VDC 25MA RATING, CURRENT SINKING/SOURCING OUTPUT, 300MW POWER DISSIPATION, 3PIN CABLE CONNECTION, STAINLESS STEEL MOUNT CLIP. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, M18, 10-36 VDC, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE PROXIMITY SENSOR, RECTANGULAR SHAPE, 10-30 VDC,10 MA, N/O, NPN, 5 MM SENSING DISTANCE, 2M CABLE LENGTH, BLACK, -25 TO +70 DEGREE C, IP67G. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-30 VDC, 500 HZ SWITCHING FREQUENCY, 5 MM SENSING DISTANCE, M12 CONNECTOR, 250 MA OUTPUT, SPECIAL VERSION, WELD MAGNETIC FIELD IMMUNE, PNP OUTPUT, 4 PIN,... | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, 10-35VDC, 3WIRE, 250MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUCTIVE, PROXIMITY SENSOR, 10-60V, METALHEAD, 12MM DIAMETER, 2MM RANGE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR RECEPTACLE, E51 SERIES, DIE CAST ZINC ENCLOSURE, FOUR WIRE, DC, 20 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, CYLINDRICAL, 5MM SENSING DISTANCE, PNP, SHIELDED, NORMALLY OPEN, 2 M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, E57 SERIES, INDUCTIVE, 5 MM RANGE, 500 MA AT 6-30 VDC, N.O. / PNP, PVC CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, M12 PLUG, NICKEL-PLATED BRASS, SHORT HOUSING, 4 MM, NON-FLUSH PLUG, NPN, NO SWITCHING, 10-36 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCTIVE, NON-EMBEDDABLE, THREADED BARREL, 18MM DIAMETER, 3.5MM SENSING RANGE, NORMALLY CLOSED, NPN OUTPUT, 10-50 VDC, 200 MA MAX, 2 METER CABLE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, RANGING MODULE, ULTRASONIC, 8/60IN, DETECTION 8/15V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH CABLE ASSEMBLY, 24VDC, 9728. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 30 VDC, 150 MA, 144 INCH, PIGTAIL LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED SWITCH, 60709-01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR ULTRASONIC, 70CM RANGE, 12/24VDC, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, HALL EFFECT, 5/28 VDC, 5FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINKING SWITCH, NPN, LED, 30 V DC, 150 MA, M8 MALE CONNECTOR, 5 M MATING CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPEED SENSOR, HALL EFFECT ZERO SPEED SENSOR, WITH TRANSIENT PROTECTION, 303 STAINLESS STEEL, 5.5-25 VDC, 20 MA SINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH SENSOR, SOLID STATE, W/ 2METER MATING CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC DISPLACEMENT SENSOR HEAD, 30-70MM, 2M CABLE (REQUIRES E4DA AMPLIFIER). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ULTRASONIC LABEL FORK SENSOR, RAN:4MM, 10-30VDC, 5PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PROXIMI TY SWITCH,INDUCTIVE,10- 36VDC,0.2AMP. FREE 2 YEAR RADWELL WARRANTY | |
| EATON 12MM IPROX CLONE, AC, UNS 10MM SN, NO MICRO. FREE 2 YEAR RADWELL WARRANTY | |
| EATON 18MM STD IND PROX SW 2W AC MICRO CONN. FREE 2 YEAR RADWELL WARRANTY | |
| EATON IND GLBL PROX SW 8MM DIA 3W DC MICRO CON NPN NO, SHIELD. FREE 2 YEAR RADWELL WARRANTY | |
| FLEXIBLE POSITION SENSOR, 5 SWITCHING POINTS, RECTANGLE, M8 ELECTRICAL CONNECTION, 13 MM WIDTH, 30 CM CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| FLUORESCENT HIGH BAY SENSOR 120/277VAC. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT BASE SWITCH, 24 INCH CABLE, NO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT REED SWITCH,PNP,CURRENT SOURCING,5M MATING CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SENSOR, LIMIT SWITCH, 30VDC ,150MA,7/6INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SOURCING (PNP), OPERATING VOLTAGE: 4.5-30 VDC, CURRENT RATING: 150 MA. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, 144 INCH, 3.66 M PIGTALL LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, 30 VDC, 11 FT CABLE, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, CURRENT SINKING, NPN, PIGTAIL END, 3.66M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, CURRENT SINKING, PNEUMATIC CYLINDER SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, CURRENT SOURCING, PNP, SOLID STATE SWITCH, 30 VDC, 150 MA, 1-1/16 INCH BAND SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| HALL EFFECT SWITCH, QUICK DISCONNECT, PNP, 30V, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| IND PROX, 12MM, DC, NPN, 4MM SHLD RANGE, MICRO, SHORT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE ANALOG SENSOR, ANALOG CURRENT / VOLTAGE OUTPUT, QUASI FLUSH, 0-6 MM MEASUREMENT RANGE, 4-WIRE OUTPUT TYPE, 15-30 V, 1000 HZ, 0-10 V / 4-20 MA OUTPUT TYPE, M12 X... | |
| INDUCTIVE POXIMITY SENSOR, TUBULAR SHIELDED, 10 MM SENSING RANGE: 2- WIRE 20-250 VAC, 50/60 HZ THREADED BARREL, 2 METER CABLE, STANDARD FREQUENCY: NC OUTPU. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR ENCLOSURE, 0.47 DIA, DIST. 4 MM, NO NPN OPEN COLLECTOR, 500 MA AT 6-30VDC, 13.1 FT. (4M) CABLE, 648 VDC INPUT, <3% ACCURACY. FREE 2 YEAR RADWELL... | |
| INDUCTIVE PROXIMITY SENSOR ENCLOSURE, E57 PREMIUM+ SHORT BODY TUBULAR, 1.18 DIA, DIST. 15MM, 2WIRE AC/DC, NO, 250MA AT 40 - 240 VOLT (AC) / 20 - 250 VOLTS (DC) INPUT. | |
| INDUCTIVE PROXIMITY SENSOR HEAD, LIMIT SWITCH, E51, 0.51 IN RANGE, TOP SENSING, SHIELDED, ALTERNATE FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 1 METER CABLE LENGTH, 4 PIN MICRO, M12 PIGTAIL, 100 MA DC CURRENT, 10-30 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 1 MM RANGE, M8, IP67, 10-30 VDC, 200 MA, 2 KHZ. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 1.5 MM SENSING DISTANCE, PNP-NO, PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 4 MM SENSING RANGE, 6-36 VDC, 200 MA, PNP, N/O, 2 M CABLE LENGTH, CYLINDRICAL THREADED, RED LED, FLUSH MOUNT, -25 TO +75 DEGREE C, IP67, 10212187. | |
| INDUCTIVE PROXIMITY SENSOR, 4-WIRE M12, CAB SHORT, NPN, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 4-WIRE M12, CAB SHORT, PNP, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 4-WIRE M8 CAB LONG, PNP NON-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 4-WIRE, M12, CAB SHORT, PNP, NO-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 4-WIRE, M12, NPN, FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 4-WIRE, M12, NPN, NO-FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, 530 SERIES, M18, STAINLESS STEEL, 10-40 VDC, 200 MA, 5 MM SENSING. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, E57 SERIES, 360 VISIBILITY, 10 MM RANGE, 6.6 FT, 10-55 VDC, 3.5A OUTPUT RATING. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, IA SERIES, 4 MM SENSING DISTANCE, IP67, 10-30 V. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, M12 PLUG 30MM PNP NO FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, M18 STAINLESS STEEL, 2M CABLE, SN 5MM, FLUSH MOUNT, LONG BODY, NPN NO, SUPPLY VOLTAGE 10-40VDC, MAX OUTPUT CURRENT 200 MA, MAX SWITCHING FREQUENCY 500HZ, OPERATING TEMPERATURE... | |
| INDUCTIVE PROXIMITY SENSOR, M8 PLUG, NPN, NO PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, M8, 2 MM RANGE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSOR, NI-BRASS, M12 SHORT, NPN, NC/NO-FLUSH CAB. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSORS, 1 MM RANGE, NPN MAKE FUNCTION (NO), 12 MA, 10-30 VDC, 2 M CABLE, IP67, (10144585). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE PROXIMITY SENSORS, TRANSISTOR PNP NORMALLY OPEN, PLUG CONNECTION TYPE, .2AMP, 10-30VDC,2MM RATED OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR Ø 8MM , SI8-DC2 NPN NO. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR WITH INCREASED SWITCHING DISTANCE, SWITCHING DISTANCE 6MM, MOUNTING SEMI-FLUSH, SUPPLY VOLTAGE 10-30VDC, IP67, REPLACEMENT FOR IB060NM46VB8. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 1.5 MM SWITCHING DISTANCE, 10-30 VDC, 200 MA, PNP, LED DISPLAY, -25 TO +70 DEGREES C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 10-30VDC, NO, SN: 4.0. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 12MM SWITCHING DISTANCE, NON FLUSH MOUNTING, 10...30VDC, 360HZ SWITCHING FREQUENCY, NICKEL PLATED, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 20 MM SWITCHING DISTANCE, 10-30 VDC, 380 HZ, 40 TO +80 C, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 3 MM SWITCHING DISTANCE, 10-30 VDC SUPPLY VOLTAGE, 920 HZ SWITCHING FREQUENCY, 150 MA SWITCHING OUTPUT, FLUSH MOUNTING, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, 4 MM SWITCHING DISTANCE, FLUSH MOUNT, M12 X 1; 3-PIN CONNECTION, 10-30 VDC, <7 MA CURRENT CONSUMPTION, 1150 HZ SWITCHING FREQUENCY, 150 MA SWITCHING OUTPUT, IP67. FREE 2... | |
| INDUCTIVE SENSOR, 4MM SWITCHING DISTANCE, SEMI FLUSH MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, E2EY-X4B1, 0-4MM RANGE, 12-24VDC, METRIC, 2 COMMUNICATION PORTS, PNP, 4 PIN MALE CONNECTOR, M12 4-PIN MALE CONNECTOR, 0.3M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, IB160170. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, IBR40176. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, INCREASED SWITCHING DISTANCE, 2 MM SWITCHING DISTANCE, FLUSH MOUNT, 10-30 VDC, M8 CONNECTION, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, POSITION SWITCH, FLUSH MOUNTING, 1.5 MM SENSING DISTANCE, 5 KHZ SWITCHING FREQUENCY, 5-30 V DC, 10 MA MAX, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, SQUARE STYLE, SHIELDED MOUNTING TYPE, SENSING DISTANCE=1.5 MM, 10-30 VDC, 12MS, M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, SWITCHING DISTANCE 35 MM, NON-FLUSH MOUNTING, SUPPLY VOLTAGE 10 ... 30 V DC, 210 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, W/ INCREASED SWITCHING DISTANCE, 10-30VDC, PNP150MA. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE, 10-30VDC, 7MA. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE, 10-30VDC,PNP 150MA, 2MM FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE, FLUSH, 10...30 VDC, -40...80 C, IP67, M12X1 / 4-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE, REPLACES IB080QM65VA3. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE,RANGE: 2MM FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, WITH INCREASED SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR, WITH STANDARD SWITCHING DISTANCES,10 - 30 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSOR,10-30 VDC, NORMALLY CLOSED, SENSING DISTANCE 1 MM, PNP, 3 PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSORS - NORM SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSORS PROXIMITY SENSOR, EXTENDED RANGE, (10228612). FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSORS, INCREASED SWITCHING DISTANCE. FREE 2 YEAR RADWELL WARRANTY | |
| INDUCTIVE SENSORS, PROXIMITY SWITCH, M8 HOUSING, PNP, 2MM RANGE, (10219025). FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED SWITCH, 2 WIRE, DIRECT MOUNT, 5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED SWITCH, 2WIRE, DIRECT MOUNTING, LED, .5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE REED, 2 WIRE DIRECTION, AUTO SWITCH ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| INLINE SOLID NPN DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| IPF ELECTRONIC Sensors & Switches FI520171 | |
| IPF ELECTRONIC Sensors & Switches IB090104 | |
| MAGNETIC SWITCH, SOLID STATE, 3 WIRE SINKING NPN, 6IN M8 MALE CONNECTOR, 5M MATING CABLE, 27MM. FREE 2 YEAR RADWELL WARRANTY | |
| MICROSWITCH Sensors & Switches HRS100-S-S-A-B-090 | |
| NPN, 4MM DETECTION, CYLINDER UNSHIELDED, INDUCTIVE PROXIMITY SENSOR 2 WIRES, IP67, 20 TO 250 VAC, M12X1 THREAD, 2.87 INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| NPN, 5MM DETECTION, CYLINDER SHIELDED, INDUCTIVE PROXIMITY SENSOR 2 WIRES, IP67, 20 TO 250 VAC, M18X1 THREAD, 2.54 INCH LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PANASONIC Sensors & Switches GX-5SU | |
| PISTON POSITION SENSOR, 6/24 VDC, 18.5 MA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC AUTO-SWITCH, GRIPPER, 3 WIRE, 40MA MAX, DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 2-WIRE, 18MM BODY, NON SHIELDED, SENSING DISTANCE: 5 MM, SWITCHING SPEED: 20 HZ, 3-PIN MICRO PIGTAIL, INDUCTIVE SENSING. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, 200MA, 10-30 VDC, 2 MM SENSING RANGE, M12, PNP,. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, E57, 22 MM RANGE, STRAIGHT, 30 MM, SHIELDED, 360° VIEWABLE LED, 6.6 FT, 250 MA AT 250V, <3% SENSING RANGE, PVC, 2-WIRE AC, NO, 20-132 VOLT. FREE 2... | |
| PROXIMITY SENSOR, E57G SERIES, INDUCTIVE, 3 WIRE, 10-30 VDC, 12MM DIAMETER, SHIELDED, NPN OUTPUT, NORMALLY CLOSED, 4MM SENSING RANGE, 4-PIN MICRO DC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, E57G SERIES, INDUCTIVE, 3 WIRE, 10-30 VDC, 18MM DIAMETER, UNSHIELDED, NPN OUTPUT, NORMALLY OPEN, 8MM SENSING RANGE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, E57G SERIES, INDUCTIVE, 3 WIRE, 10-30 VDC, 18MM DIAMETER, UNSHIELDED, PNP OUTPUT, NORMALLY OPEN, 8MM SENSING RANGE, 4-PIN MICRO DC CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, E57G SERIES, INDUCTIVE, 3 WIRE, 10-30 VDC, 30MM DIAMETER, UNSHIELDED, NPN OUTPUT, NORMALLY OPEN, 22MM SENSING RANGE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, 0.71 DIAMETER, SENSING DISTANCE 12 MM, PNP, NO, 500 MA AT 6-30 VDC, 300 MA AT 32-48 VDC, 6.6 FT. (2M) CABLE, 6-48 VDC INPUT, AUTO RESET... | |
| PROXIMITY SENSOR, INDUCTIVE, 5 MM DETECTION, SHIELDED, 2 WIRE, IP67 RATING, 20-250 VAC INPUT, 79.2 FT CORD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, EI SERIES, M12, SHORT, 10-40 VDC, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, FLAT PACK, POLYCARBONATE HOUSING, TYPE EI 5515, FLATPACK, 10-40 VDC, PNP, 4 PIN PLUG, 200MA, MAKE AND BREAK SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, M12, 4 MM RANGE, 10-36 VDC, NPN-NO, 2 M. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, INDUCTIVE, UNSHILDED, 12 MM, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SENSOR, IPROX SERIES, INDUCTIVE, TUBULAR, 12 MM, 2-WIRE, 20-132 VAC INPUT, 4 MM SENSING DISTANCE, SHIELDED, 2 METER CABLE LENGTH, NORMALLY OPEN CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, HALL EFFECT, PNP, 150MA, 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INDUCTIVE, MINIATURE, 2 MM RANGE, NPN MAKE FUNCTION (NO), 10-30 VDC, 2 M CABLE LENGTH, IP67, (10212019). FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, INLINE SOLID PNP DIRECT, 3 WIRE, POWER SUPPLY VOLTAGES 5 - 12 - 24VDC / 4.5 TO 28 VDC, 0.5M WIRE LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| PROXIMITY SWITCH, MAGNETIC SENSOR, PNP, 10-27VDC, 6W, 3WIRE, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches D-Z73-SUB | |
| RECHNER Sensors & Switches IAS-10-M8-Ö-M8-PA | |
| RED LION CONTROLS Sensors & Switches HESS0000 | |
| REED /HALL- EFFECT , PERPENDICULAR SOLID , PNP DIRECT. FREE 2 YEAR RADWELL WARRANTY | |
| REED AUTO SWITCH, DIRECT MOUNTING STYLE, 2 WIRE, L=3M LEAD WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| REED PNEUMATIC AUTO SWITCH, 20MA MAX CURRENT, 100V AC/DC MAX VOLTAGE, 3 METER LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH KIT, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, 150AMP, 30VDC, NPN, W/ M8 MALE CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, AUTO SWITCH, MAGNETIC, 2 WIRE, 24VDC,100VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, INLINE, MAGNETIC, TRIMMER, DIRECT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNETIC, PNP, 150 MA, 30 VDC, 144 INCH CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, MAGNETIC, PNP, 150MA, 30VDC, 4.5-30VDC OPERATION VOLTAGE, M8 MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, PNP, QUICK DISCONNECT, W/5METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REED SWITCH, SINKING, SOLID STATE, 3 WIRE, NPN, LED, 30 VDC, 150 MA, 144 INCH PIGTAIL LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SENSOR, REED SWITCH, MAGNETIC, SPST-NC, M8 CONNECTOR, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR HALL EFFECT, W/8MM CONNECTOR, PNP NO,10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR INDUCTIVE, M12X1 60LONG, QUASI-FLAT, SN: 6, 10-30V DC, PNP NO, CONNECTOR M12 3PIN, IP67, BRASS CHROME-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR INDUCTIVE, M8X1 45LONG, FLUSH, SN: 1.5, 10-30VDC, PNP NO, CONNECTOR M8 3PIN, IP67, BRASS, NICKLE PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR INDUCTIVE, M8X1 66LONG, FLUSH, SN: 3, 10-30V DC, PNP NO, CONNECTOR M12 3PIN, IP67, BRASS CHROME-PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR,REED SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SINKING SWITCH (NPN), LED, 30VDC, 150MA W/144" PIGTAIL LEADS, BAND FOR 1-1/4" BORE ORIGINAL LINE CYLINDERS, PNEU-TURN ROTARY ACTUATORS, & LINEAR THRUSTERS INCLUDED. FREE 2 YEAR RADWELL WARRANTY | |
| SINKING SWITCH, NPN, LED, 30VDC, 150MA, M8 MALE CONNECTOR, 2M MATING CABLE, 1-1/16 INCH BAND. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Sensors & Switches D-Y69A | |
| SMC Sensors & Switches D-Y7PSAPC | |
| SMC Sensors & Switches D-Z73 | |
| SMC Sensors & Switches D-Z73L | |
| SMC Sensors & Switches D-Z73SDPC | |
| SOLID STATE AUTO SWITCH , DIRECT MOUNTING STYLE , 3 METER, 3 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE AUTO SWITCH, 24 VDC, 3 WIRE, 2 LED INDICATORS/RED & GREEN, DIRECT MOUNT, GROMMET ENTRY/ELEC ENETRY, NPN OUTPUT, 40 MA OR LESS/LOAD CURRENT, 28 VDC OR LESS/LOAD VOLTAGE. | |
| SOLID STATE AUTO SWITCH, NPN (3-WIRE), MAXIMUM LOAD CURRENT: 40 MA, MAXIMUM LOAD VOLTAGE: 28 VDC, ELECTRICAL CONNECTION: 3M LEAD WIRE, DIRECT MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SENSOR, LED, M8, 2 M, LED, 150 MA, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SWITCH ASS'Y, HALL EFFECT, SENSOR CURRENT, SINKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SWITCH, HSC SERIES, 4.5 TO 30 VDC, 150 MA, HALL EFFECT SOURCING, PNP, M8 MALE CONNECTOR, NYLON, 6IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SWITCH, SINKING, NPN, LED, 4.5-30 VDC, 150 MA, 144 INCH PIGTAIL LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SWITCH, SOURCING SWITCH, PNP, LED, 30VDC, 150MA W/24 INCH PIGTAIL LEADS, W/O BAND. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE SWITCH, WITH FEMALE CONNECTOR, 3-CONDUCTOR, CURRENT SOURCING PNP, 30 VDC, 150 MA, 1-1/2" BAND SIZE, M8; MALE; 5 M LENGTH CONNECTING CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOURCING SWITCH, HSC SERIES, 10-24 VDC, 100 MA, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| SPEED SENSOR, HALL EFFECT, PANEL MOUNT FLUSH, NPN, 3 WIRE, 8-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SMC D-Z73, REED SWITCH, INLINE, 2-WIRE, DIRECT MOUNT, LED, 0.5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH CABLE, ELECTRONIC, PNP, 9' CABLE FLYING LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, 30VDC,150MA, M8 MALE CONNECTOR, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, SOLID STATE, 8MM, MALE CONNECTOR, 3 CONDUCTOR. FREE 2 YEAR RADWELL WARRANTY | |
| TUBULAR INDUCTIVE PROXIMITY SENSOR, 1.18 DIA, STRAIGHT, SENSOR DIST: 10 MM, 200 MA MAX AC, 2 - WIRE AC, NO, 200 MA AT 250 VAC, 3 PIN DUAL KEY MICRO... | |
| ULTRASONIC SWITCH, ZONE SENSING NPN 70CM 12/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| UTRASONIC SENSOR HEAD, LONG RANGE, 150-1000 MM DETECTING AREA, 1000 MS RESPONSE SPEED, 24 VDC, 2 M CABLE, 2 M18 NUT, STANDARD MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| WENGLOR Sensors & Switches I08H003 | |
| WENGLOR Sensors & Switches I08H004 | |
| WENGLOR Sensors & Switches I08H013 | |
| WENGLOR Sensors & Switches I12H005 | |
| WENGLOR Sensors & Switches I12H006 | |
| WENGLOR Sensors & Switches I12H018 | |
| WENGLOR Sensors & Switches I18H008 | |
| WENGLOR Sensors & Switches I18H012 | |
| WENGLOR Sensors & Switches I18H031 | |
| WENGLOR Sensors & Switches I1BH001 | |
| WENGLOR Sensors & Switches I1CH007 |
| << Prev | Next >> |