Radwell International Inductive Sensor 39194272

Description
202267, INDUCTIVE RING SENSOR EVALUATION: STATIC INTERNAL DIAMETER: 10,1MM ASSEMBLY DISTANCE TO METAL (MIN.): 5MM SERVICE VOLTAGE: 10 35V DC (SUPPLY CLASS 2) SWITCHING OUTPUT: PNP, 200MA, NO/NC NO-LOAD CURRENT (MAX.): 11MA SPEED OF PARTS (MAX.): 35. FREE 2 YEAR RADWELL WARRANTY
Description
202267, INDUCTIVE RING SENSOR EVALUATION: STATIC INTERNAL DIAMETER: 10,1MM ASSEMBLY DISTANCE TO METAL (MIN.): 5MM SERVICE VOLTAGE: 10 35V DC (SUPPLY CLASS 2) SWITCHING OUTPUT: PNP, 200MA, NO/NC NO-LOAD CURRENT (MAX.): 11MA SPEED OF PARTS (MAX.): 35. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 39194272 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
39194272
Inductive Sensor 39194272
202267, INDUCTIVE RING SENSOR EVALUATION: STATIC INTERNAL DIAMETER: 10,1MM ASSEMBLY DISTANCE TO METAL (MIN.): 5MM SERVICE VOLTAGE: 10 35V DC (SUPPLY CLASS 2) SWITCHING OUTPUT: PNP, 200MA, NO/NC NO-LOAD CURRENT (MAX.): 11MA SPEED OF PARTS (MAX.): 35. FREE 2 YEAR RADWELL WARRANTY

202267, INDUCTIVE RING SENSOR EVALUATION: STATIC INTERNAL DIAMETER: 10,1MM ASSEMBLY DISTANCE TO METAL (MIN.): 5MM SERVICE VOLTAGE: 10 35V DC (SUPPLY CLASS 2) SWITCHING OUTPUT: PNP, 200MA, NO/NC NO-LOAD CURRENT (MAX.): 11MA SPEED OF PARTS (MAX.): 35. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 39194272
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Switch, 50G, 3-Sip; Hall Effect Type Allegro Microsystems - 45P3323 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Speed and Length Sensor - ISD-5 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Operating Temperature 59 to 122 F (15 to 50 C)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details