PHD, Inc. Reed/Hall-Effect/Magnetic Switch 62517-1

Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, AC/DC REED, QUICK CONNECT, 3 PIN, 10-30 V DC REED SENSOR, IP67, 2.5 W MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, AC/DC REED, QUICK CONNECT, 3 PIN, 10-30 V DC REED SENSOR, IP67, 2.5 W MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 984172 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
984172
Reed/Hall-Effect/Magnetic Switch 984172
DISCONTINUED BY MANUFACTURER, REED SWITCH, AC/DC REED, QUICK CONNECT, 3 PIN, 10-30 V DC REED SENSOR, IP67, 2.5 W MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED SWITCH, AC/DC REED, QUICK CONNECT, 3 PIN, 10-30 V DC REED SENSOR, IP67, 2.5 W MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 984172
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Ic, Hall Effect Switch, 3.2 Ma, 6-Mlp, Full Reel; Hall Effect Type Allegro Microsystems - 28X3340 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to ? F (-20 to ? C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details