Radwell International Reed/Hall-Effect/Magnetic Switch 42660904

Description
LIMIT SENSOR SWITCH, SINKING, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
LIMIT SENSOR SWITCH, SINKING, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 42660904 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
42660904
Reed/Hall-Effect/Magnetic Switch 42660904
LIMIT SENSOR SWITCH, SINKING, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

LIMIT SENSOR SWITCH, SINKING, 3 METER CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 42660904
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Tooth Detecting Speed Sensor Sip-4; Hall Effect Type Allegro Microsystems - 07X1275 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details