FABCO Equipment Company, Inc. Reed/Hall-Effect/Magnetic Switch 949-200-002

Description
DISCONTINUED BY MANUFACTURER, PREWIRED, 9 FT, MAGNETIC SENSOR, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLT. DROP, REPLACED BY 9D49-200-002-08. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PREWIRED, 9 FT, MAGNETIC SENSOR, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLT. DROP, REPLACED BY 9D49-200-002-08. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 12798259 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
12798259
Reed/Hall-Effect/Magnetic Switch 12798259
DISCONTINUED BY MANUFACTURER, PREWIRED, 9 FT, MAGNETIC SENSOR, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLT. DROP, REPLACED BY 9D49-200-002-08. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PREWIRED, 9 FT, MAGNETIC SENSOR, 5-120 VDC/VAC, 0.03 AMP MAX, 4 WATT MAX, 2.0 VOLT. DROP, REPLACED BY 9D49-200-002-08. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 12798259
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
 - A1120LLH-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details