Tolomatic Reed/Hall-Effect/Magnetic Switch 36009087

Description
PROXIMITY SWITCH, HALL EFFECT, 10AMP. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, HALL EFFECT, 10AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 2055453 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
2055453
Reed/Hall-Effect/Magnetic Switch 2055453
PROXIMITY SWITCH, HALL EFFECT, 10AMP. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, HALL EFFECT, 10AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Reed/Hall-Effect/Magnetic Switch -  - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
TOL O MATIC Sensors & Switches 36009087

TOL O MATIC Sensors & Switches 36009087

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 2055453
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Position sensor - SMH-S1-HGD16 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Operating Temperature 41 to 140 F (5 to 60 C)
Power Requirements DC Powered
View Details
2 suppliers
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details