Altech Corp. Reed/Hall-Effect/Magnetic Switch 6316315654

Description
REED SWITCH, MAGNETIC REED SWITCH, 250 VDC, 1 AMP, 20 VAC, 10 METER CABLE, SWITCH TYPE: MAK-1513-LEX-10. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, MAGNETIC REED SWITCH, 250 VDC, 1 AMP, 20 VAC, 10 METER CABLE, SWITCH TYPE: MAK-1513-LEX-10. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 56432085 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
56432085
Reed/Hall-Effect/Magnetic Switch 56432085
REED SWITCH, MAGNETIC REED SWITCH, 250 VDC, 1 AMP, 20 VAC, 10 METER CABLE, SWITCH TYPE: MAK-1513-LEX-10. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, MAGNETIC REED SWITCH, 250 VDC, 1 AMP, 20 VAC, 10 METER CABLE, SWITCH TYPE: MAK-1513-LEX-10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 56432085
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details