Siemens Analytical Products Reed/Hall-Effect/Magnetic Switch 52BAR

Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, 2 POLE, LOGIC REED, 30MM CONTACT BLOCK 1 N.O. - 1 N.C. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REED SWITCH, 2 POLE, LOGIC REED, 30MM CONTACT BLOCK 1 N.O. - 1 N.C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 4432647 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
4432647
Reed/Hall-Effect/Magnetic Switch 4432647
DISCONTINUED BY MANUFACTURER, REED SWITCH, 2 POLE, LOGIC REED, 30MM CONTACT BLOCK 1 N.O. - 1 N.C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REED SWITCH, 2 POLE, LOGIC REED, 30MM CONTACT BLOCK 1 N.O. - 1 N.C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4432647
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Angle, Linear Position Measuring - 620-A19303LUBATN-FPHETR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details